location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs TravelSound ZEN Stone 2.0 channels 0.4 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TravelSound ZEN Stone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51MF5100AA001
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:53:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs TravelSound ZEN Stone 2.0 channels 0.4 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels
  • - 0.4 W
  • - 200 - 20000 Hz
  • - Black
Warranty: 2 years
Long product name Creative Labs TravelSound ZEN Stone 2.0 channels 0.4 W Black :
The long product name of Creative Labs TravelSound ZEN Stone 2.0 channels 0.4 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TravelSound ZEN Stone - portable speaker system/ Compatible with ZEN Stone and ZEN Stone Plus/ ZEN design/ 21 hours battery playtime
More>>>
Short summary description Creative Labs TravelSound ZEN Stone 2.0 channels 0.4 W Black:
This short summary of the Creative Labs TravelSound ZEN Stone 2.0 channels 0.4 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs TravelSound ZEN Stone, 2.0 channels, 0.4 W, 75 dB, 200 - 20000 Hz, Black, AAA

Long summary description Creative Labs TravelSound ZEN Stone 2.0 channels 0.4 W Black:
This is an auto-generated long summary of Creative Labs TravelSound ZEN Stone 2.0 channels 0.4 W Black based on the first three specs of the first five spec groups.

Creative Labs TravelSound ZEN Stone. Audio output channels: 2.0 channels, RMS rated power: 0.4 W, Signal-to-Noise Ratio (SNR): 75 dB. Product colour: Black. Battery type: AAA, Battery life (max): 21 h. Weight: 160 g. Dimensions (WxDxH): 57 x 173.3 x 32.7 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:22:54
Uk has collected 6 expert reviews for Creative Labs TravelSound ZEN Stone 2.0 channels 0.4 W Black and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
shinyshiny.tv
Updated:
2011-09-26 02:22:53
Susi takes a look at this teeny travel set of speakers designed for the Zen Stone and Zen Stone Plus.
0%
stuff.co.nz
Updated:
2011-11-04 13:39:04
Like the name suggests, the Creative TravelSound Zen Stone is a portable speaker unit to pair with the Zen Stone MP3 player. At about the size of a portable phone, it is compact and light, making it travel friendly, whether youre off to see the world...
60%
trustedreviews.com
Updated:
2011-09-26 02:22:53
When I first saw Creative's Zen Stone I couldn't help but be impressed. Small, fun and cheap but without the cheap feel, it was a classy addition to MP3 market. As one might expect Creative has supported it with a number of accessories ranging from wrist...
Bottom line Small but surprisingly loud, Creative's TravelSound speakers for the Zen Stone do everything you could ask of them at a reasonable price...
80%
techcrunch.com
Updated:
2011-09-26 02:22:53
Unfortunately, it was as if Creative’s designers were asleep at the assembly line. This is a product with so many glaring mistakes that it really feels like a study in bad design. Lets go over them one at a time…...
40%
Country Distributor
United Kingdom 1 distributor(s)