BenQ logo

BenQ Optical Wired PS2 mouse PS/2 400 DPI

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79027
Info modified on:
04 Apr 2019, 04:24:42
Long product name BenQ Optical Wired PS2 mouse PS/2 400 DPI:

Optical mouse Wired PS2

BenQ Optical Wired PS2 mouse PS/2 400 DPI:

The BenQ M106 Optical Mouse is a high-precision mouse that's easy to use on almost any surface. Built-in scroll-wheel scrolls through pages and zooms without making you move your hands. Symmetrical design provides an ergonomic feel for right and left hand users. With BenQ's Optical mouse technology there are no more dust issues to effect function and comfort of your daily activities.

Short summary description BenQ Optical Wired PS2 mouse PS/2 400 DPI:

BenQ Optical mouse Wired PS2, Optical, PS/2, 400 DPI, Black

Long summary description BenQ Optical Wired PS2 mouse PS/2 400 DPI:

BenQ Optical mouse Wired PS2. Movement detection technology: Optical, Device interface: PS/2, Movement resolution: 400 DPI, Buttons quantity: 3. Product colour: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.