location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Optical Wired COMBO mouse USB Type-A + PS/2 400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optical mouse Wired COMBO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.Q3488.C1D
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2022 11:29:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ Optical Wired COMBO mouse USB Type-A + PS/2 400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 400 DPI Blue
  • - USB Type-A + PS/2
  • - Buttons quantity: 3
Long product name BenQ Optical Wired COMBO mouse USB Type-A + PS/2 400 DPI :
The long product name of BenQ Optical Wired COMBO mouse USB Type-A + PS/2 400 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optical mouse Wired COMBO
More>>>
BenQ Optical Wired COMBO mouse USB Type-A + PS/2 400 DPI:
The official description of BenQ Optical Wired COMBO mouse USB Type-A + PS/2 400 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Precise and smooth navigation, no need of mouse pad
Easy-to-use on most surfaces
Scroll and zoom directly with scroll wheel
Suitable for both right and left hand user
Glowing LED through scroll wheel
Available in silver and blue, or silver and black

Short summary description BenQ Optical Wired COMBO mouse USB Type-A + PS/2 400 DPI:
This short summary of the BenQ Optical Wired COMBO mouse USB Type-A + PS/2 400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Optical mouse Wired COMBO, Optical, USB Type-A + PS/2, 400 DPI, Blue

Long summary description BenQ Optical Wired COMBO mouse USB Type-A + PS/2 400 DPI:
This is an auto-generated long summary of BenQ Optical Wired COMBO mouse USB Type-A + PS/2 400 DPI based on the first three specs of the first five spec groups.

BenQ Optical mouse Wired COMBO. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 400 DPI, Buttons quantity: 3. Product colour: Blue

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Movement resolution *
400 DPI
Buttons quantity *
3
Design
Product colour *
Blue
System requirements
Mac operating systems supported
Yes
Other features
Compatible operating systems
Window 98 SE, Macintosh OS 8.6
Mouse dimensions (WxDxH)
120 X 64 X 38.5 mm
Brand Image Product code Product Stock Price from
BenQ N300 Blue Optical mouse USB Type-A + PS/2 800 DPI BenQ N300 Blue Optical mouse USB Type-A + PS/2 800 DPI
(show image)
99.Q5588.C10 N300 Blue Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
BenQ N300 Red Optical mouse USB Type-A + PS/2 800 DPI BenQ N300 Red Optical mouse USB Type-A + PS/2 800 DPI
(show image)
99.Q5588.C40 N300 Red Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
BenQ BMW M306 Opticl 3Btn RF USB Silver mouse RF Wireless Optical 800 DPI BenQ BMW M306 Opticl 3Btn RF USB Silver mouse RF Wireless Optical 800 DPI
(show image)
99.Q5088.C1D Mouse BMW M306 Opticl 3Btn RF USB Silver 0.00
(excl. VAT)
0 (incl. VAT)
BenQ M310 Retail White Optical Mini Wireless mouse RF Wireless 800 DPI BenQ M310 Retail White Optical Mini Wireless mouse RF Wireless 800 DPI
(show image)
99.Q4488.U10 M310 Retail White Optical Mouse Mini Wireless 0.00
(excl. VAT)
0 (incl. VAT)
BenQ M310 Retail Black Optical Mini Wireless mouse RF Wireless 800 DPI BenQ M310 Retail Black Optical Mini Wireless mouse RF Wireless 800 DPI
(show image)
99.Q4488.U20 M310 Retail Black Optical Mouse Mini Wireless 0.00
(excl. VAT)
0 (incl. VAT)
BenQ M310 Retail Blue Optical MiniWireless mouse RF Wireless 800 DPI BenQ M310 Retail Blue Optical MiniWireless mouse RF Wireless 800 DPI
(show image)
99.Q4488.U30 M310 Retail Blue Optical Mouse MiniWireless 0.00
(excl. VAT)
0 (incl. VAT)
BenQ M310 Retail Red Optical Mini Wireless mouse RF Wireless 800 DPI BenQ M310 Retail Red Optical Mini Wireless mouse RF Wireless 800 DPI
(show image)
99.Q4488.U40 M310 Retail Red Optical Mouse Mini Wireless 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Optical M800 PS2 black mouse USB Type-A + PS/2 800 DPI BenQ Optical M800 PS2 black mouse USB Type-A + PS/2 800 DPI
(show image)
99.Q4088.P9G Optical Mouse M800 PS2 black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)