Logitech logo

Logitech G9 Laser mouse USB Type-A

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
274672
Info modified on:
13 May 2020, 20:32:57
End of life date:
31 Mar 2019
Warranty:
3-year guarantee
Long product name Logitech G9 Laser mouse USB Type-A:

G9 Laser Mouse

Logitech G9 Laser mouse USB Type-A:

Performance
- Interchangeable Grips: Use the included XL and Precision grips to get a fit and feel that's best for your playing style. The satin texture and fuller shape of the XL grip add extra comfort while the DryGrip technology plus compact shape of the Precision grip give you unmatched fingertip control.
- 3200 dpi laser engine with Full-Speed USB: Get uncompromising speed and accuracy from a high-performance Gaming-Grade laser engine—plus instant cursor response with Full-Speed USB (up to 1000 reports/second).
- Game settings to go: Take your personal mouse preferences with you. The G9 saves mouse settings in onboard memory—store up to 5 profiles (including keyboard macros, dpi settings, and LED colour) on the mouse and play your way—without additional software installation—on any computer.

Control
- MicroGear™ Precision Scroll Wheel: Use Logitech’s exclusive MicroGear™ scrolling technology for precise, click-to-click scrolling—perfect for quick weapon selection. Or switch modes for frictionless, hyper-fast scrolling.
- Adjustable sensitivity: Shift from pixel-precise targeting to lightning-fast manoeuvers without pausing the action. The G9 gives you instant access to multiple sensitivity levels between 200 and 3200 dpi, without driver installation.
- Weight tuning system: Prefer a heavier or lighter mouse? Use the weight cartridge and up to 28 g of metal weights to customise your G9 for just the right feel.
- Polytetrafluoroethylene feet: Super-slick feet glide effortlessly across almost any surface.

Comfort and Convenience
- Custom-colour LEDs: A colour LED display indicates the current sensitivity level and profile settings. Personalise the colour LED display by choosing from hundreds of colours.
- More grip styles: Swap out your grip for a new look and feel. In addition to the provided XL and Precision grips, other grip styles are available for purchase.

Short summary description Logitech G9 Laser mouse USB Type-A:

Logitech G9 Laser Mouse, Laser, USB Type-A, Black

Long summary description Logitech G9 Laser mouse USB Type-A:

Logitech G9 Laser Mouse. Movement detection technology: Laser, Device interface: USB Type-A, Buttons quantity: 6. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.