location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon RF 400mm F2.8L IS USM Lens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RF 400mm F2.8L IS USM Lens
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5053C005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292184440 show
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2024 18:31:15
The date of the most recent change of this product data-sheet in Icecat.
Canon 5053C005 user manual (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon RF 400mm F2.8L IS USM Lens
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fill the frame from a distance – perfect for sports, wildlife, and news photography. This native RF mount lens is also compatible with RF 1.4x and RF 2x extenders for extra reach
  • - A great performer in low light, this lens features a 5.5-stop Image Stabilizer that protects against camera shake¹, plus a fast f/2.8 max aperture, which also allows a very shallow depth of field
  • - Outstanding image quality right across the frame, thanks to fluorite and Super UD glass that tackle aberrations and ASC and Super Spectra coatings that reduce ghosting and flare
  • - Autofocus is swift and accurate thanks to a ring-type USM motor, enhanced AF algorithms and a Power Doubled Focus Drive that increases focusing speed with compatible cameras
  • - The RF 400mm F2.8L IS USM is extremely portable, being a lightweight 400mm f/2.8 lens, weighing in at just 2890g and measuring 367 mm in length, so you can enjoy its extraordinary capabilities wherever you’re shooting
  • - Manual focus override allows photographers to make small adjustments to the point of maximum sharpness without having to switch focus modes or taking their eye off the subject
  • - A minimum focus distance of just 2.5m means you can keep shooting even when gets close – invaluable when on the touchlines
  • - Focus preset buttons allow pre-programmed focus distances to be recalled instantly, saving valuable time when reacting quickly to fast-changing events
  • - The RF 400mm F2.8L IS USM is built to exacting standards – sealed against dust and moisture. Its white, thermally reflective paint ensures a stable inside temperature, even in sunlight, for consistent results
Long product name Canon RF 400mm F2.8L IS USM Lens :
The long product name of Canon RF 400mm F2.8L IS USM Lens. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RF 400mm F2.8L IS USM Lens
More>>>
Canon RF 400mm F2.8L IS USM Lens:
The official description of Canon RF 400mm F2.8L IS USM Lens as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whether you’re shooting action from the touchline, wildlife on safari or news events from the press pack, this RF mount super-telephoto lens puts you right among the action. Since it works natively with EOS R series cameras, it delivers exceptional image quality and performance. An f/2.8 maximum aperture allows shallow depth of field and exceptional low-light performance, which is complimented by a 5.5-stop Image Stabiliser¹. Our robust L-Series construction lets you keep shooting even if conditions turn bad. Focusing is lightning fast, courtesy of a ring-type USM motor and Power Doubled Focus Drive, which increases AF speed with compatible cameras. Full-time manual focus lets photographers make small adjustments without having to take their eye off the subject.

Short summary description Canon RF 400mm F2.8L IS USM Lens:
This short summary of the Canon RF 400mm F2.8L IS USM Lens data-sheet is auto-generated and uses the product title and the first six key specs.

Canon RF 400mm F2.8L IS USM Lens, Super telephoto lens, 17/13, Image stabilizer, Auto focus

Long summary description Canon RF 400mm F2.8L IS USM Lens:
This is an auto-generated long summary of Canon RF 400mm F2.8L IS USM Lens based on the first three specs of the first five spec groups.

Canon RF 400mm F2.8L IS USM Lens. Component for: SLR, Lens structure (elements/groups): 17/13, Lens type: Super telephoto lens. Camera brands compatibility: Canon, Maximum magnification: 0.17x, Lens coating features: Air Sphere Coating (ASC), Super Spectra Coating (SSC). Product colour: Black, White. Diameter: 16.3 cm, Filter size: 5.2 cm, Length: 367 mm

The story is currently unavailable. Please, contact us.
Lens system
Component for *
SLR
Lens type *
Super telephoto lens
Lens structure (elements/groups) *
17/13
Lens viewing angle, horizontal
5.3°
Aperture range (F-F)
2.8 - 32
Lens viewing angle, vertical
3.3°
Fixed focal length
40 cm
Minimum aperture number *
32
Number of diaphragm blades
9
Closest focusing distance *
2.5 m
Maximum aperture number *
2.8
Zoom capability *
Yes
Image stabilizer
Yes
Image stabilizer number of stops
5.5
Performance
Auto focus
Yes
Camera brands compatibility *
Canon
Maximum magnification
0.17x
Ultrasonic motor (USM)
Yes
Lens coating features
Air Sphere Coating (ASC), Super Spectra Coating (SSC)
Design
Product colour
Black, White
Technical details
Viewing angle
6.1°
Weight & dimensions
Length
367 mm
Weight
2.89 kg
Diameter *
16.3 cm
Filter size *
5.2 cm
Packaging content
Lens cap included
Yes
Country Distributor
España 1 distributor(s)