location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Smart Tank 795 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Smart Tank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart Tank 795 All-in-One
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28B96A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908302582 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Aug 2024 00:01:43
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Smart Tank 795 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 35-sheet ADF; Scan to PDF; Two-sided printing
  • - Print, Copy, Scan, Fax, ADF and Wireless
  • - Print speed up to 15 ppm (black) and 9 ppm (color)
  • - Up to 1200 x 1200 rendered dpi
Warranty: Up to 3 years extended warranty upon registration at http://www.hp.com/go/SmartTank3yearswarranty. User replaceable parts have separate warranty periods.
Long product name HP Smart Tank 795 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi :
The long product name of HP Smart Tank 795 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart Tank 795 All-in-One
More>>>
HP Smart Tank 795 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
The official description of HP Smart Tank 795 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Works hard. Saves easy.

Short summary description HP Smart Tank 795 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
This short summary of the HP Smart Tank 795 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Smart Tank 795 All-in-One, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description HP Smart Tank 795 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
This is an auto-generated long summary of HP Smart Tank 795 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Smart Tank 795 All-in-One. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 9 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Fax. Maximum ISO A-series paper size: A4. Wi-Fi

A premium printing experience from start to finish

Use the guided, step-by-step videos to quickly set up your printer.[1]
Get faster, more reliable connections using dual band Wi-Fi® with self-healing.[3]
Easily manage tasks with an integrated, modern touch interface for an intuitive experience.
Easily monitor and maintain ink and paper levels with integrated ink tank light and paper sensors.

Your shortcut to maximum productivity

Speed through multi-page documents with automatic two-sided printing.
Count on dark, crisp text, and get vibrant colour graphics for all your prints.
Streamline workflow with Shortcuts on the HP Smart app.[4] Print, scan, share, and more – in just a tap.[1]
Work fast and hands-free – the 35 page auto-feeder helps you complete jobs quickly.

Fully loaded with savings

Get up to 18,000 black or 8,000 colour pages of Original HP Ink included in the box.[5]
Print at high volumes at an extremely low cost-per-page with this cartridge-free system.[6]
Replenishing ink is clean and easy with HP’s innovative spill-free refill system.[7]

Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Smart Tank 795 All-in-One Thermal inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:
Disclaimer

[1] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting. Certain features/software are available in English language only and differ between desktop and mobile applications. Subscription may be required; subscription may not be available in all countries. See details at http://www.hpsmart.com. Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores.
[2] Based upon 200 pages per month of HP Smart Tank customers’ usage. Actual yield varies considerably based on content of printed pages and other factors. Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Some ink from included bottles is used to start up the printer. For details see http://www.hp.com/go/learnaboutsupplies.
[3] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. Supports both 5.0 GHz and 2.4 GHz using up to 12 non-overlapping channels vs only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) vs 2.4 GHz band (up to 72.2 mbps).
[4] Based on internal HP testing. Average timing estimate based on: 1) downloaded HP Smart app on mobile or desktop device, 2) setting up Shortcuts, 3) scanning jobs which have more than 2-3 tasks associated with them (scan to email, save and rename, store to cloud, etc.). Average timing savings comparison based on using printer and desktop scan software to complete similar scanning tasks. Requires the HP Smart app download and supported HP printer. For details on local printing requirements see http://www.hp.com/go/mobileprinting.
[5] Black and composite colour average per bottle (cyan/magenta/yellow). Three HP GT53XL black bottles included in the box print up to 6,000 test pages on average. Results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. An additional black ink bottle may be required to print 8,000 colour test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see http://www.hp.com/go/learnaboutsupplies.
[6] HP ink bottles compared to HP ink cartridges. Cost per page based on expected black and composite (cyan/magenta/yellow) page yield results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see http://www.hp.com/go/learnaboutsupplies.
[7] When used in accordance with setup instructions.

Technical specification disclaimers
Dimensions vary as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 and 5 GHz routers only; excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see http://hpconnected.com . Print times and connection speeds may vary. Apple, AirPrint, Mac, and macOS are trademarks of Apple Inc., registered in the U.S. and other countries. Use of the Works with Apple badge means that an accessory has been designed to work specifically with the technology identified in the badge and has been certified by the developer to meet Apple performance standards. Windows is a trademark of the Microsoft group of companies. Mopria®, the Mopria® Logo, and the Mopria Alliance™ word mark and logo are registered and/or unregistered trademarks and service marks of Mopria Alliance, Inc. in the United States and other countries. Unauthorized use is strictly prohibited
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see: http://hp.com/go/printerclaims
Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details see http://hp.com/go/learnaboutsupplies