location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron LX HD Wall Mount Pivot 106.7 cm (42") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX HD Wall Mount Pivot
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45-269-009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0698833018028 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Dec 2023 09:59:56
The date of the most recent change of this product data-sheet in Icecat.
standard (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ergotron LX HD Wall Mount Pivot 106.7 cm (42") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 22.7 kg
  • - Maximum screen size: 106.7 cm (42") Wall
  • - Minimum VESA mount: 75 x 75 mm Maximum VESA mount: 100 x 100 mm
  • - Black
Warranty: Five (5) years
Long product name Ergotron LX HD Wall Mount Pivot 106.7 cm (42") Black :
The long product name of Ergotron LX HD Wall Mount Pivot 106.7 cm (42") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LX HD Wall Mount Pivot
More>>>
Short summary description Ergotron LX HD Wall Mount Pivot 106.7 cm (42") Black:
This short summary of the Ergotron LX HD Wall Mount Pivot 106.7 cm (42") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron LX HD Wall Mount Pivot, 106.7 cm (42"), 75 x 75 mm, 100 x 100 mm, -20 - 20°, -360 - 360°, Black

Long summary description Ergotron LX HD Wall Mount Pivot 106.7 cm (42") Black:
This is an auto-generated long summary of Ergotron LX HD Wall Mount Pivot 106.7 cm (42") Black based on the first three specs of the first five spec groups.

Ergotron LX HD Wall Mount Pivot. Maximum weight capacity: 22.7 kg, Maximum screen size: 106.7 cm (42"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: -20 - 20°, Swivel angle range: -360 - 360°. Product colour: Black

Heavy duty

Fits VESA-compliant LCDs up to 42" weighing up to 50 lbs

Smooth adjustment

Offers 20° of continuous tilt and 40° pan motion

Flexible views

Allows display to be rotated for portrait or landscape mode

Reliable option

Tested to four times its maximum weight capacity for a secure fit

Excellent value

Affordable wall mount solution for medium displays

Easy install

Set up your mount in three simple steps

Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Hrvatska 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)