location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C734dn Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C734dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25C0495 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C734dn Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 85000 pages per month
  • - Total number of input trays: 2 Total input capacity: 550 sheets Total output capacity: 300 sheets
  • - Internal memory: 256 MB 600 MHz
Long product name Lexmark C734dn Colour 1200 x 1200 DPI A4 :
The long product name of Lexmark C734dn Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color Laser, 1200 x 1200 dpi, 54dB, 600MHz, 256MB, Network, USB2.0, Eco-Mode, Security, Duplex, White
More>>>
Lexmark C734dn Colour 1200 x 1200 DPI A4:
The official description of Lexmark C734dn Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Colour You Can Count On
Busy workgroups get a big edge with excellent colour quality, reliable paper feeding, fast print speeds up to 28 ppm in black and colour, and paper-saving duplexing. Plus a tiltable operator panel with 4-line graphics display and convenient front Direct USB port make it an intelligent office partner.

Great Colour, Great Savings
High-quality colour adds impact to every impression you make. Keeps colour costs in check with easy to use cost-control tools, and smart technology that senses when you’re printing black-only pages and automatically conserves colour toner.

Fast Start Meets High Volume
Standard paper input capacity for up to 650 sheets can grow to 3,750 sheets simply by adding three stackable drawer options—a time-saving solution for high-volume jobs or to accommodate a wide range of paper types, such as card stock or labels. With Lexmark's instant warm-up fuser, expect results in just seconds even from a cold start.

Cutting-Edge Security
From network security to user-access restrictions, you’ll be fully equipped to keep valuable data safe and sound. In addition to IPSec, SNMPv3 and 802.1x network security, the Lexmark C734dn offers an alphanumeric pad for easy PIN authentication, plus encryption and disk wiping to secure the optional hard disk.

Effortless IT Manageability
Network-ready and very easy to set up, plus Universal Driver support for simple deployment. On-screen custom messaging empowers users with clear status info like “Toner Low, Call Placed.” Includes Lexmark MarkVision™ Enterprise software for easy remote management.Network

Short summary description Lexmark C734dn Colour 1200 x 1200 DPI A4:
This short summary of the Lexmark C734dn Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C734dn, Laser, Colour, 1200 x 1200 DPI, A4, 28 ppm, Duplex printing

Long summary description Lexmark C734dn Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark C734dn Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C734dn. Print technology: Laser, Colour. Number of print cartridges: 1, Maximum duty cycle: 85000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Display: LCD. Network ready

Source Testseek summary Average rating
Reviews
Updated:
2012-02-25 04:13:43
Uk has collected 9 expert reviews for Lexmark C734dn Colour 1200 x 1200 DPI A4 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pcauthority.com.au
Updated:
2012-02-25 04:13:25
Lexmark's C734dn can cope with a busy office. The base capacity of 650 sheets can be expanded with two further 550-sheet trays and a high-capacity 2000-sheet feeder. There's an integral duplex unit, and you can opt for a special media tray that support...
Bottom line A low-cost colour laser with fast colour printing and good expansion options, but running costs are high...
83%
macworld.co.uk
Updated:
2012-02-25 04:13:35
Lexmark’s C734DN has something of the angularity of Kyocera’s offering about it, though its front panel offered a lesson in ergonomics that the other manufacturers could have learned from. The instant we took it from its packaging we liked the positio...
Good Good overall performer, intelligently designed with the user in mind, good quality output...
Bad Extremely noisy in operation...
100%
alphr.com
Updated:
2012-02-25 04:13:37
With so much choice for workgroup colour lasers, it's going to take something special to stand out in this crowded market. Lexmark's C730 family aims to do this with high print speeds of 28ppm for both mono and colour, as well as top output quality and...
Bottom line A low-cost colour laser offering fast colour print speeds and good expansion options, but running costs are high...
67%
pcadvisor.co.uk
Updated:
2012-02-25 04:13:43
Product Code: 0025C0381 The cost of the colour laser printer may have tumbled in the past two years, with some very powerful office models available for well under £300. But thats not to say that there isnt still plenty of demand for heavy-duty mod...
Bottom line It perhaps won’t be superlative print quality that draws you to the Lexmark C734dn (although both text and graphics are quite easy on the eye), but if your business needs a heavy-duty printer packed with a huge range of options and possessed of cons...
80%
infoworld.com
Updated:
2012-02-25 04:13:31
The Lexmark C734dn has a few quirks and a color palette in need of adjustment. Nevertheless, it offers the speed, features, and expandability to keep most mainstream offices happy for a while--and the cheap toner is icing on the cake.
80%
gcn.com
Updated:
2012-02-25 04:13:41
One of the test files that we use to sniff out the detail printing capabilities of printers is an animé-like space scene taken from a print. There is a blue planet in the background set against the backdrop of space, which is also blue but much darke...
Good Bestlooking text in review, great color, fast printing...
Bad Large LCD screen is underutilized...
0%
pcworld.com_techhive.com
Updated:
2012-02-25 04:13:41
Lexmarks C734dn color laser printer ($899 at this writing) has an overenthusiastic color palette and a few small design problems. Nevertheless, it should satisfy most mainstream offices with its speed, cheap toner, and features aplenty. Would You Buy...
Good Very fast and easy to use, Automatic duplexing and banner printing...
Bad Colors tend to be oversaturated, toner design is awkward to use...
0%
techworld.com
Updated:
2012-02-25 04:13:43
Businesses requiring large and frequent print jobs will relish the extensive array of paper handling facilities and general all-round performance of the Lexmark C734dn.This is the most powerful model available in Lexmark's lavish selection of new work...
Bottom line It perhaps won’t be superlative print quality that draws you to the Lexmark C734dn (although both text and graphics are quite easy on the eye), but if your business needs a heavy-duty printer packed with a huge range of options and possessed of consid...
0%