location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z G3 Conferencing Speaker Bar

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z G3 Conferencing Speaker Bar
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32C42AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697558535 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 07:11:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Z G3 Conferencing Speaker Bar
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Here’s one speaker bar with conferencing in its DNA. Designed specifically for audio and video calls, it includes optimized dual microphones and stereo speakers for clear, rich sound as well as intuitive volume controls so you can adjust audio on the fly without having to go into PC Settings.
  • - Hear what you've been missing with dual stereo, wide frequency speakers that deliver rich, immersive sound. Plus with additional inputs[4], you can connect another audio source for playing music or media at your desk or connect your wired headphones for private listening.
  • - Designed to look stylish mounted to a Z[3] or HP Series 7 Pro monitor[2] stand, this speaker bar is also small enough to sit on your desk[5]. Even better, the included USB-A cable means you can connect it to and use it with any monitor for added flexibility.
Warranty: 1 year limited warranty
Long product name HP Z G3 Conferencing Speaker Bar :
The long product name of HP Z G3 Conferencing Speaker Bar. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z G3 Conferencing Speaker Bar
More>>>
HP Z G3 Conferencing Speaker Bar:
The official description of HP Z G3 Conferencing Speaker Bar as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An Enhanced Audio Experience
What you say and hear is just as important as what you see on conference calls. If you are looking for clearer, richer sound along with style and flexibility, look no further than the Z G3 Conferencing Speaker Bar to improve your audio experience[1].

Short summary description HP Z G3 Conferencing Speaker Bar:
This short summary of the HP Z G3 Conferencing Speaker Bar data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z G3 Conferencing Speaker Bar, Wired, Black, Universal, 470 g, 37 mm, 420 mm

Long summary description HP Z G3 Conferencing Speaker Bar:
This is an auto-generated long summary of HP Z G3 Conferencing Speaker Bar based on the first three specs of the first five spec groups.

HP Z G3 Conferencing Speaker Bar. Connectivity technology: Wired. Product colour: Black. Recommended usage: Universal. Weight: 470 g, Width: 37 mm, Depth: 420 mm. Package width: 73 mm, Package depth: 450 mm, Package height: 97.5 mm

Designed for Conferencing

Here’s one speaker bar with conferencing in its DNA. Designed specifically for audio and video calls, it includes optimized dual microphones and stereo speakers for clear, rich sound as well as intuitive volume controls so you can adjust audio on the fly without having to go into PC Settings.

Superior Sound

Hear what you've been missing with dual stereo, wide frequency speakers that deliver rich, immersive sound. Plus with additional inputs[4], you can connect another audio source for playing music or media at your desk or connect your wired headphones for private listening.

Perfectly Fits your Premium Monitor

Designed to look stylish mounted to a Z[3] or HP Series 7 Pro monitor[2] stand, this speaker bar is also small enough to sit on your desk[5]. Even better, the included USB-A cable means you can connect it to and use it with any monitor for added flexibility.

Multiple Connection Options

Use the included USB-A cable to connect to your Z or HP Series 7 Pro monitor, or an extender cable to reach your desktop PC with ease.

Speaker Bar Stand

Enjoy the flexibility of placing the Z Speaker Bar where you want by mounting it directly to a stand that can be moved around. [6]

1-Year Limited Warranty

A 1-year limited warranty is included for peace of mind so you can feel confident about your purchase.

Loudspeakers
Number of speakers *
1
Ports & interfaces
Connectivity technology *
Wired
Wi-Fi *
No
Bluetooth *
No
AUX in *
No
Design
Product colour *
Black
Performance
Recommended usage *
Universal
Card reader integrated *
No
Built-in microphone *
No
Performance
FM radio *
No
Weight & dimensions
Width
37 mm
Depth
420 mm
Height
58 mm
Weight *
470 g
Packaging data
Package width
73 mm
Package depth
450 mm
Package height
97.5 mm
Package weight
810 g
Logistics data
Harmonized System (HS) code
85182200
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Z G3 Conferencing Speaker Bar:
Disclaimer

[1] Mounting is compatible only for the HP 724pf Display, HP 724pn Display, HP 724pu Display, HP 732pk Display, HP Z24f G3 Display, HP Z24n G3 Display, HP Z24u G3 Display, HP Z27q G3 Display, HP Z27u G3 Display, HP Z27k G3 Display, HP Z25xs G3 Display, HP Z27xs G3 Display.
[2] Must paired with Z G3 Conferencing Speaker Bar Stand (74N60AA) to be compatible with selected Series 7 Pro monitors 727pq, 727pu and 727pk.
[3] Also compatible with DreamColor displays.
[4] Includes 3.5 mm audio jack.
[5] Additional stand required. Sold separately.
[6] Stand sold separately.