location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Renew Business 14.1-inch Laptop Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Renew Business 14.1-inch Laptop Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3E2U7AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908300946 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 282775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 15:26:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Renew Business 14.1-inch Laptop Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Carry and protect your laptop in style and feel good about it at the same time. The main material of the Renew Business 14.1-inch Laptop Sleeve is made from 100% ocean-bound plastics while all tags, strings and stuffing are sourced from 100% recycled biodegradable materials.
  • - Make it harder for light fingered thieves and electronic pickpockets. An RFID pocket protects your credit cards and data from scanners while double-coil, lockable zippers and slip pockets keep your possessions tucked away and secure. Plus there's a Bluetooth® tracker pocket to house your tracking device[1] that locates your bag.
  • - Stay organized with this clutter-free carry-all any time you need to move around, whether working from home or on the go. Numerous slip and zip pockets provide a secure home for your devices, peripherals and cables, plus a convenient cable pass-through keeps your phone, power bank or headphones connected while you are on the move.
  • - Slimly designed, padded and softly lined with a front organizer pocket, you can carry this sleeve under your arm or slip it into your bag when it's time to change where you work.
  • - Sanitize your sleeve with a disinfectant spray or wipe[2]. Feel confident with a sleeve that is always clean.
Warranty: One-year limited warranty.
Long product name HP Renew Business 14.1-inch Laptop Sleeve :
The long product name of HP Renew Business 14.1-inch Laptop Sleeve. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Renew Business 14.1-inch Laptop Sleeve
More>>>
HP Renew Business 14.1-inch Laptop Sleeve:
The official description of HP Renew Business 14.1-inch Laptop Sleeve as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed with you and the environment in mind
Now you can feel good about the sleeve you use to protect your laptop. Designed to keep your laptop protected and accessories organized, the Renew Business 14.1-inch Laptop Sleeve uses environmentally-responsible materials that are durable, easy to clean and designed for comfort.

Short summary description HP Renew Business 14.1-inch Laptop Sleeve:
This short summary of the HP Renew Business 14.1-inch Laptop Sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

HP Renew Business 14.1-inch Laptop Sleeve, Sleeve case, 35.8 cm (14.1"), 320 g

Long summary description HP Renew Business 14.1-inch Laptop Sleeve:
This is an auto-generated long summary of HP Renew Business 14.1-inch Laptop Sleeve based on the first three specs of the first five spec groups.

HP Renew Business 14.1-inch Laptop Sleeve. Case type: Sleeve case, Maximum screen size: 35.8 cm (14.1"). Weight: 320 g. Surface coloration: Monochromatic

Sustainable style

Carry and protect your laptop in style and feel good about it at the same time. The main material of the Renew Business 14.1-inch Laptop Sleeve is made from 100% ocean-bound plastics while all tags, strings and stuffing are sourced from 100% recycled biodegradable materials.

Safe and secure

Make it harder for light fingered thieves and electronic pickpockets. An RFID pocket protects your credit cards and data from scanners while double-coil, lockable zippers and slip pockets keep your possessions tucked away and secure. Plus there's a Bluetooth® tracker pocket to house your tracking device[1] that locates your bag.

Grab and go organization

Stay organized with this clutter-free carry-all any time you need to move around, whether working from home or on the go. Numerous slip and zip pockets provide a secure home for your devices, peripherals and cables, plus a convenient cable pass-through keeps your phone, power bank or headphones connected while you are on the move.

Features
Surface coloration
Monochromatic
Maximum screen size *
35.8 cm (14.1")
Case type *
Sleeve case
Material *
Polyester
Product main colour *
Black
Brand compatibility *
HP
Country of origin
China
Weight & dimensions
Width
250 mm
Depth
22 mm
Weight & dimensions
Height
360 mm
Weight
320 g
Package width
250 mm
Package depth
22 mm
Package height
360 mm
Package weight
370 g
Logistics data
Pallet weight (imperial)
133.4 kg (294 lbs)
Harmonized System (HS) code
84733080
Pallet gross weight
133.8 g
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Disclaimer HP Renew Business 14.1-inch Laptop Sleeve:
Disclaimer

[1] Tracking device not included.