location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 512GB PCIe 4x4 NVMe TLC SSD M.2 PCI Express 4.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
512GB PCIe 4x4 NVMe TLC SSD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
406L8AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908687375 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2024 05:20:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 512GB PCIe 4x4 NVMe TLC SSD M.2 PCI Express 4.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 512 GB M.2 PCI Express 4.0
  • - TLC NVMe
  • - Component for: PC
Long product name HP 512GB PCIe 4x4 NVMe TLC SSD M.2 PCI Express 4.0 :
The long product name of HP 512GB PCIe 4x4 NVMe TLC SSD M.2 PCI Express 4.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

512GB PCIe 4x4 NVMe TLC SSD
More>>>
HP 512GB PCIe 4x4 NVMe TLC SSD M.2 PCI Express 4.0:
The official description of HP 512GB PCIe 4x4 NVMe TLC SSD M.2 PCI Express 4.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize your storage capacity with the HP 512GB PCIe 4x4 NVMe TLC SSD that removes mechanical barriers to high performance with no moving parts and helps keep your data safe.

Short summary description HP 512GB PCIe 4x4 NVMe TLC SSD M.2 PCI Express 4.0:
This short summary of the HP 512GB PCIe 4x4 NVMe TLC SSD M.2 PCI Express 4.0 data-sheet is auto-generated and uses the product title and the first six key specs.

HP 512GB PCIe 4x4 NVMe TLC SSD, 512 GB, M.2

Long summary description HP 512GB PCIe 4x4 NVMe TLC SSD M.2 PCI Express 4.0:
This is an auto-generated long summary of HP 512GB PCIe 4x4 NVMe TLC SSD M.2 PCI Express 4.0 based on the first three specs of the first five spec groups.

HP 512GB PCIe 4x4 NVMe TLC SSD. SSD capacity: 512 GB, SSD form factor: M.2, Component for: PC

Features
SSD form factor *
M.2
SSD capacity *
512 GB
Interface *
PCI Express 4.0
NVMe *
Yes
Memory type *
TLC
Component for *
PC
Weight & dimensions
Width
22 mm
Weight & dimensions
Depth
80 mm
Height
2.3 mm
Weight
8 g
Packaging data
Package width
85 mm
Package depth
120 mm
Package height
10 mm
Package weight
204.11 g
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Australia 4 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 2 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)