location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U328F-30M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 30 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U328F-30M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 30 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U328F-30M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332260284 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:46:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U328F-30M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 30 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for long-distance USB connections that can't be supported by copper cabling
  • - Supports USB 3.2 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - 30 m (98 ft.) length allows flexibility in placing USB devices where best needed
  • - Plenum rated for horizontal premise applications in air ducts and drop ceilings
  • - Plug-and-play cable draws power from connected device for easy installation
Warranty: 3-year limited
Long product name Tripp Lite U328F-30M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 30 m :
The long product name of Tripp Lite U328F-30M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 30 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 30 m
More>>>
Tripp Lite U328F-30M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 30 m:
The official description of Tripp Lite U328F-30M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 30 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB-A to USB-B Cable Connects Home and Office Components
This USB fiber optic cable (M/M) securely connects the USB-A port on your desktop, laptop or notebook computer to a USB-B device, such as a printer, scanner or external drive, located up to 30 meters away. It supports USB 3.2 Gen 1 transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0, for transmitting data only. Note: this USB cable is not backward compatible with USB 2.0 or USB 1.1 devices.

Advanced Fiber Cable Is Easier to Install than Copper
Because the fiber cable is slimmer and more flexible than standard copper USB cables, the U328F-30M is easier to install around corners and in hard-to-reach spaces behind equipment. It draws power from the connected device, so no external power supply is needed to transmit the USB signal across the longer distances unique to fiber optic cabling.

CMP Jacket Designed for In-Wall Installations
The plenum-rated jacket has low smoke and flame characteristics, making it suitable for premise applications in ceilings, walls and ducts.

30 m (98 ft.) Cable Lets You Design an Application to Your Custom Specifications
This long cable allows you greater flexibility in placing your USB components. For instance, your printer or scanner may be located in a different room away from your office or in a central location where others have access to it. The plug-and-play U328F-30M supports all major operating systems, including Windows, macOS and Linux.

Short summary description Tripp Lite U328F-30M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 30 m:
This short summary of the Tripp Lite U328F-30M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 30 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U328F-30M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 30 m, 30 m, USB A, USB B, USB 3.2 Gen 1 (3.1 Gen 1), 5 Gbit/s, Black

Long summary description Tripp Lite U328F-30M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 30 m:
This is an auto-generated long summary of Tripp Lite U328F-30M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 30 m based on the first three specs of the first five spec groups.

Tripp Lite U328F-30M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 30 m. Cable length: 30 m. Connector 1: USB A, Connector 2: USB B, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Maximum data transfer rate: 5 Gbit/s, Product colour: Black

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB A
Connector 2 *
USB B
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable jacket material
Polyvinyl chloride (PVC)
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Product colour *
Black
Plug and Play
Yes
Weight & dimensions
Cable length *
30 m
Cable diameter
4.5 mm
Packaging data
Package width
225 mm
Package depth
39.1 mm
Package height
235 mm
Package weight
1 kg
Packaging content
Quantity per pack *
1 pc(s)
Sustainability
Sustainability compliance
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Logistics data
Products per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332260281
Master (outer) case width
424.9 mm
Master (outer) case length
264.9 mm
Master (outer) case height
465.1 mm
Master (outer) case gross weight
21 kg
Country of origin
China
Other features
Compliance certificates
CE, REACH, RoHS
Brand Image Product code Product Stock Price from
Tripp Lite U328-025-1 USB 3.0 SuperSpeed Active Repeater Cable (A to B M/M), 25 ft. (7.6 m) Tripp Lite U328-025-1 USB 3.0 SuperSpeed Active Repeater Cable (A to B M/M), 25 ft. (7.6 m)
(show image)
U328-025-1 U328-025-1 USB 3.0 SuperSpeed Active Repeater Cable (A to B M/M), 25 ft. (7.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328F-20M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 20 m Tripp Lite U328F-20M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 20 m
(show image)
U328F-20M U328F-20M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 20 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U328F-15M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 15 m Tripp Lite U328F-15M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 15 m
(show image)
U328F-15M U328F-15M USB 3.2 Gen 1 Plenum-Rated Fiber Active Optical Cable (AOC) - 5 Gbps, (A to B M/M), Black, 15 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330-05M-C2A USB 3.2 Gen 1 Active Extension Cable - USB-C to USB-A (M/F), 5 Gbps, Data Only, 5 m (16.4 ft.) Tripp Lite U330-05M-C2A USB 3.2 Gen 1 Active Extension Cable - USB-C to USB-A (M/F), 5 Gbps, Data Only, 5 m (16.4 ft.)
(show image)
U330-05M-C2A U330-05M-C2A USB 3.2 Gen 1 Active Extension Cable - USB-C to USB-A (M/F), 5 Gbps, Data Only, 5 m (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U330-05M-C2C USB 3.2 Gen 1 Active Extension Cable - USB-C to USB-C (M/F), 5 Gbps, Data Only, 5 m (16.4 ft.) Tripp Lite U330-05M-C2C USB 3.2 Gen 1 Active Extension Cable - USB-C to USB-C (M/F), 5 Gbps, Data Only, 5 m (16.4 ft.)
(show image)
U330-05M-C2C U330-05M-C2C USB 3.2 Gen 1 Active Extension Cable - USB-C to USB-C (M/F), 5 Gbps, Data Only, 5 m (16.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite USB-C to USB-C Cable (M/M) - 3.1, 5 Gbps, 5A Rating, Thunderbolt 3 Compatible, 0.91 m Tripp Lite USB-C to USB-C Cable (M/M) - 3.1, 5 Gbps, 5A Rating, Thunderbolt 3 Compatible, 0.91 m
(show image)
U420-003-5A USB-C to USB-C Cable (M/M) - 3.1, 5 Gbps, 5A Rating, Thunderbolt 3 Compatible, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite USB Type-C to USB Type-B Cable - 5 Gbps, USB-C (3.1) to USB-B (3.0), M/M, Thunderbolt 3, 1.83 m Tripp Lite USB Type-C to USB Type-B Cable - 5 Gbps, USB-C (3.1) to USB-B (3.0), M/M, Thunderbolt 3, 1.83 m
(show image)
U422-006 USB Type-C to USB Type-B Cable - 5 Gbps, USB-C (3.1) to USB-B (3.0), M/M, Thunderbolt 3, 1.83 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite USB 3.0 SuperSpeed A/A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 0.91 m Tripp Lite USB 3.0 SuperSpeed A/A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 0.91 m
(show image)
U325-003 USB 3.0 SuperSpeed A/A Cable for USB 3.0 All-in-One Keystone/Panel Mount Couplers (M/M), Black, 0.91 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U024-005-DSK2 2-Port USB 2.0 Desktop Extension Cable (M/2xF), 5 ft. (1.52 m) Tripp Lite U024-005-DSK2 2-Port USB 2.0 Desktop Extension Cable (M/2xF), 5 ft. (1.52 m)
(show image)
U024-005-DSK2 U024-005-DSK2 2-Port USB 2.0 Desktop Extension Cable (M/2xF), 5 ft. (1.52 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U024-005-DSK1 1-Port USB 2.0 Desktop Extension Cable (M/F), 5 ft. (1.52 m) Tripp Lite U024-005-DSK1 1-Port USB 2.0 Desktop Extension Cable (M/F), 5 ft. (1.52 m)
(show image)
U024-005-DSK1 U024-005-DSK1 1-Port USB 2.0 Desktop Extension Cable (M/F), 5 ft. (1.52 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)