location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY ST-1210 smart card reader USB USB 2.0 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST-1210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST-1210UAEW
Category:
A smart card is a pocket-sized plastic card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card readers are devices which can read smart cards.
Smart Card Readers Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CHERRY ST-1210 smart card reader USB USB 2.0 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Plug and Play
  • - Interface: USB 2.0
  • - Power source: USB
  • - White
Long product name CHERRY ST-1210 smart card reader USB USB 2.0 White :
The long product name of CHERRY ST-1210 smart card reader USB USB 2.0 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Contacting PC/SC Stand-alone Smart Card Reader
More>>>
CHERRY ST-1210 smart card reader USB USB 2.0 White:
The official description of CHERRY ST-1210 smart card reader USB USB 2.0 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Low-Profile and light weight
- Approximately 100,000 insertions
- EMV 2000 level 1 approved
- USB 2.0
- Stable design allows one-hand operation
- CCID compatible
- Only 105 x 70 x 12 mm in size
- Reads and writes on all size ISO 7816 chipcards
- Protocols: T=0, T=1, S=8, S=9, S=10
- 2 year warranty

Short summary description CHERRY ST-1210 smart card reader USB USB 2.0 White:
This short summary of the CHERRY ST-1210 smart card reader USB USB 2.0 White data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY ST-1210, USB 2.0, 1.8 m, White

Long summary description CHERRY ST-1210 smart card reader USB USB 2.0 White:
This is an auto-generated long summary of CHERRY ST-1210 smart card reader USB USB 2.0 White based on the first three specs of the first five spec groups.

CHERRY ST-1210. Interface: USB 2.0. Cable length: 1.8 m, Product colour: White

Features
Plug and Play
Yes
Design
Product colour
White
Built-in display
No
Cable length
1.8 m
Ports & interfaces
Interface
USB 2.0
Power
Power source
USB
USB powered
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Dimensions (WxDxH)
105 x 70 x 12 mm
Sustainability
Certification
ISO 7816, EMV 2000-1, CCID
Other features
Compatible operating systems
Linux, Microsoft Windows XP 64-bit, Microsoft Windows Vista (64-bit), Microsoft Windows Vista / 2000 / XP
Brand Image Product code Product Stock Price from
CHERRY ST-1144 SMARTTERMINAL CHERRY ST-1144 SMARTTERMINAL
(show image)
ST-1144UB ST-1144 SMARTTERMINAL 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY ST-1530 smart card reader Indoor Grey, White CHERRY ST-1530 smart card reader Indoor Grey, White
(show image)
ST-1530 ST-1530 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY eHealth-BCS ST-1503 smart card reader Indoor Grey, White CHERRY eHealth-BCS ST-1503 smart card reader Indoor Grey, White
(show image)
ST-1503AAGZ eHealth-BCS ST-1503 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY eHealth-BCS ST-1503 smart card reader Indoor Black CHERRY eHealth-BCS ST-1503 smart card reader Indoor Black
(show image)
ST-1503AAEZ eHealth-BCS ST-1503 0.00
(excl. VAT)
0 (incl. VAT)
CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black CHERRY TC 1300 smart card reader Indoor USB USB 2.0 Black
(show image)
JT-0300WB-2 TC 1300 0.00
(excl. VAT)
0 (incl. VAT)