location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9LM38EA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850248603 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10977
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2022
Product end of life date
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® W-2225 (4.1 GHz base frequency, up to 4.6 GHz with Intel® Turbo Boost Technology, 8 MB cache, 4 cores)
  • - Windows 10 Pro
  • - NVIDIA® Quadro® P2200 (5 GB GDDR5X dedicated)
  • - 32 GB memory; 512 GB SSD storage
Warranty: On-site limited warranty and service with 3 year limited warranty and service offering delivers on-site, next business-day service for parts and labor and includes free telephone support 8 am - 5 pm. Global coverage ensures that any product purchased in one country and transferred to another, non-restricted country will remain fully covered under the original warranty and service offering. 24/7 operation will not void the HP warranty.
Long product name HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro Tower Workstation Black :
The long product name of HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 year Next Business Day Onsite Hardware Support for Workstations
More>>>
HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro Tower Workstation Black:
The official description of HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's best-selling performance workstation
Perfect for engineering, visualization and Machine Learning, HP's most popular workstation delivers disruptive performance for a wide spectrum of applications. With a choice of Intel® Xeon® or Core™ X processors, and support for dual extreme graphics, you get all you need, nothing more.

Short summary description HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro Tower Workstation Black:
This short summary of the HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z4 G4, 4.1 GHz, Intel Xeon W, 32 GB, 512 GB, DVD-RW, Windows 10 Pro

Long summary description HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro Tower Workstation Black:
This is an auto-generated long summary of HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z4 G4. Processor frequency: 4.1 GHz, Processor family: Intel Xeon W, Processor model: W-2225. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA Quadro P2200. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation

Feature-rich functionality

The Z4 is ahead of its time with more standard features than any other single processor HP workstation. With multiple configuration options, you can choose the perfect blend of components that meet your performance requirements.

Visualization powerhouse

Visualize your project anytime with the power to move seamlessly between 3D CAD, rendering and simulation applications. The Z4 can easily handle tasks that require high frequency processing, multiple cores and high-powered GPUs for an optimized design process.

HP's most secure workstations

Advanced security features come standard on every Z4. Rest assured your device, identity and data are safe with security software like HP Client Security Suite Gen3[2] and HP Sure Start Gen3[10] featuring a self-healing BIOS.

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon W
Processor model *
W-2225
Processor cores
4
Processor threads
8
Processor boost frequency
4.6 GHz
Processor frequency *
4.1 GHz
Processor socket
LGA 2066 (Socket R4)
Processor cache
8 MB
Processor cache type
L3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Cascade Lake
Thermal Design Power (TDP)
105 W
Tcase
61 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
48
PCI Express configurations
1x4, 1x8, 1x16
Number of processors installed
1
Maximum internal memory supported by processor
1.02 TB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2933 MHz
Memory bandwidth supported by processor (max)
93.85 GB/s
Memory
Internal memory *
32 GB
Maximum internal memory *
256 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x DIMM
Memory clock speed
2933 MHz
ECC
Yes
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
DVD-RW
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA Quadro P2200
Discrete graphics card memory
5 GB
Discrete graphics memory type
GDDR5X
Number of discrete graphics cards
1
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
10
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
2
Microphone in
No
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Country of origin
China
Performance
Market positioning
Performance
Motherboard chipset
Intel® C422
Audio chip
Realtek ALC221
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
No
Intel Demand Based Switching
Yes
Intel Software Guard Extensions (Intel SGX)
No
Processor package size
45 x 52.5 mm
Supported instruction sets
SSE4.2, AVX, AVX 2.0, AVX-512
Scalability
1S
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
46 bit
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
198610
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Brand-specific features
HP segment
Business
Power
Power supply *
1000 W
Weight & dimensions
Width *
386 mm
Depth *
169 mm
Height *
445 mm
Weight *
10.2 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Logistics data
Harmonized System (HS) code
84715000
Other features
Optical drives quantity
1
Keyboard type
USB
Graphics card interface
PCIe x16
Country Distributor
Polska 1 distributor(s)
Disclaimer HP Z4 G4 Intel Xeon W W-2225 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro P2200 Windows 10 Pro Tower Workstation Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows® functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com .
[2] HP Client Security Suite features vary by platform. [3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[5] Sold separately or as an optional feature.
[6] HP Z Premium Front I/O 2xUSB-A 2xUSB-C is sold separately or as an optional feature.
[8] Windows 10 Pro is preinstalled. Windows 7 is not supported on the Intel® Core™ X - Series processor configurations. Configurations with the Intel® Core™ X processors support only a subset of the full features of the Z4 G4 system, including, but not limited to: memory type and maximum memory, PCIe slot configurations, M.2 storage capacity, GbE interface and manageability features. Please refer to the product QuickSpecs for complete details.
[9] Dual embedded 1GbE LAN ports on Intel® Xeon® processor configurations; single embedded 1GbE LAN ports on Intel® Core™ X processor configurations.
[10] HP Sure Start Gen3 is available on HP EliteBook, HP ZBook, and HP Z Workstation products equipped with Intel® 7th generation processors.

Technical specification disclaimers
Some Intel® vPro™ functionality of this technology, such as Intel® Active management technology and Intel Virtualization technology, requires additional 3rd party software in order to run. Availability of future "virtual appliances" applications for Intel vPro technology is dependent on 3rd party software providers. Microsoft Windows required. Intel vPro is supported only with Intel® Xeon™ configurations.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 35GB (for Windows) is reserved for system recovery software.
Duplication of copyrighted material is strictly prohibited. Actual speeds may vary. Double Layer media compatibility will widely vary with some home DVD players and DVD-ROM drives. Note that DVD-RAM cannot read or write to 2.6GB Single Sided/5.2 Double Sided-Version 1.0 Media. No support for DVD RAM.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost/ for more information.
For systems installed with Microsoft Windows 7 (Ultimate, Enterprise or Professional), the maximum accessible system memory is 192 GB. Windows 7 is not supported on the Intel® Core XTM - Series processor configurations. Windows 7 is not supported on the Intel® Core XTM - Series processor configurations. For systems installed with Microsoft Windows 8.x (Enterprise or Pro), the maximum accessible system memory is 512 GB.
Wireless access point and Internet access required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ac WLAN devices.
Optional or add-on feature.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen. (Note: optional low-halogen power cables are available for some countries in Europe)
HP ZCentral Remote Boost Sender does not come preinstalled on Z Workstations but can be downloaded and run on all Z desktop and laptops without license purchase through 2022. With non-Z sender devices, purchase of perpetual individual license or perpetual floating license per simultaneously executing versions and purchase of ZCentral Remote Boost Software Support is required. ZCentral Remote Boost Sender for non-Z Hardware requires a license and Windows 10, RHEL/CentOS (7 or 8), or UBUNTU 18.04 or 20.04 LTS operating systems. macOS (10.14 or newer) operating system and ThinPro 7.2 are only supported on the receiver side. Requires network access. The software is available for download at hp.com/ZCentralRemoteBoost.
HP BIOSphere G3 requires Intel® 7th generation processors.
HP Secure Erase: For the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method.
Each bay is configurable to 2.5” or 3.5”.
HP MIK/SCCM - HP Manageability Integration Kit can be downloaded from www.hp.com/go/clientmanagement .
HP Keyed Cable Lock Kit is available only as an aftermarket option.
NVIDIA® Quadro® SYNC II sold separately
I210-AT, I219-V are available in Intel® Xeon® configurations only.
In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on www.support.hp.com .
465W and 750W power supply options are only available for Intel® Xeon® configurations.
Supported only on Intel ® Xeon® configurations: Not supported with Intel® Core XTM processor configurations.
Available on Intel® Xeon® W processor configurations only.
Available on Intel® Core™ i7X-Series processor configurations only.
Choice of Intel Core X processor family will affect other configuration choices and system feature set availability; refer to the product Quickspecs for details.
Intel® C422 for Intel® Xeon® configurations, Intel® X299 for Intel® Core™ X configurations.
HP Sure Click is available on most HP PCs and supports Microsoft® Internet Explorer, Google Chrome, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.
Intel® Turbo Boost technology requires a PC with a processor with Intel Turbo Boost capability. Intel Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
Your product does not support Windows 8 or Windows 7. In accordance with Microsoft’s support policy, HP does not support the Windows® 8 or Windows 7 operating system on products configured with Intel® and AMD 7th generation and forward processors or provide any Windows® 8 or Windows 7 drivers on www.support.hp.com
HP Performance Advisor – Internet access required.
For detailed Linux® OS/hardware support information, see: http/www.hp.com/linux_hardware_matrix
Not all features are available in all editions or versions of Ubuntu. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS to take full advantage of Ubuntu functionality. Ubuntu may be automatically updated. ISP fees may apply and additional requirements may apply over time for updates. Ubuntu not yet available for Core X configurations.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
TCO Certified configurations available when ENERGY STAR configurations are selected with a USB Type-C® connector. ENERGY STAR available with a combination of high-performance CPU's, high-performance GPU's and select memory configurations.
Front entry contain: 1 headset connector; 4 USB 3.1 (1 charging).