Tripp Lite logo

Tripp Lite P502-003-SM Low-Profile VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 3 ft. (0.91 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
136793
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Tripp Lite P502-003-SM Low-Profile VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 3 ft. (0.91 m):
  • - Supports video resolutions up to 2048 x 1536, including 1080p
  • - Made from mini-coaxial (RGB) and paired video wire
  • - Foil and braid shielding blocks hazardous EMI/RFI line noise
  • - Gold-plated contacts for maximum conductivity
  • - Over 40% slimmer than standard VGA cables
Warranty:
Lifetime limited
Long product name Tripp Lite P502-003-SM Low-Profile VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 3 ft. (0.91 m):

Low-Profile VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 3 ft. (0.91 m)

Tripp Lite P502-003-SM Low-Profile VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 3 ft. (0.91 m):

Allows Connection Between VGA-Enabled Computer and Monitor Up to 3 ft.
Supports video resolutions up to 2048 x 1536, including 1080p
Made from mini-coaxial (RGB) and paired video wire
Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data
Molded HD15 male connectors and gold-plated contacts provide maximum conductivity and minimize data loss
Integral strain relief protects cable and connectors from stress and cracking
Rugged PVC jacket designed for long life

Special Slim Design
More than 40% smaller in diameter than standard VGA cable
Increases airflow in tight spaces
Increased flexibility for installing around corners

Short summary description Tripp Lite P502-003-SM Low-Profile VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 3 ft. (0.91 m):

Tripp Lite P502-003-SM Low-Profile VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 3 ft. (0.91 m), 0.91 m, VGA (D-Sub), VGA (D-Sub), Black

Long summary description Tripp Lite P502-003-SM Low-Profile VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 3 ft. (0.91 m):

Tripp Lite P502-003-SM Low-Profile VGA High-Resolution RGB Coaxial Cable (HD15 M/M), 3 ft. (0.91 m). Cable length: 0.91 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Width: 127 mm, Depth: 228.6 mm, Height: 6.4 mm. Weight: 90 g, Package width: 127 mm, Package depth: 228.6 mm. Master (outer) case width: 162.6 mm, Master (outer) case length: 228.6 mm, Master (outer) case height: 50.8 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.