3com logo

3com 5009 wired router

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35551
Info modified on:
21 Oct 2022, 10:14:07
Warranty:
Limited One Year hardware
90 days software
Long product name 3com 5009 wired router:

ROUTER 5009

Short summary description 3com 5009 wired router:

3com 5009, 100 Mbit/s, X.25, Frame Relay, Ethernet, OSPF, Telnet console configuration, reverse Telnet, CLI,Rlogin, SNMP (v1, 2, 3), RMON, private MIBs,FTP..., NXP MPC8241, 200 MHz

Long summary description 3com 5009 wired router:

3com 5009. Data transfer rate: 100 Mbit/s. Switching protocols: X.25, Frame Relay, Ethernet, Routing protocols: OSPF, Management protocols: Telnet console configuration, reverse Telnet, CLI,Rlogin, SNMP (v1, 2, 3), RMON, private MIBs,FTP.... Processor model: NXP MPC8241, Processor frequency: 200 MHz, Flash memory: 8 MB. Weight: 2.47 kg. Memory and processor: MPC8241, Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 376 x 287 x 79 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.