location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Essential 16-inch Backpack (Eco) 40.6 cm (16") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Essential 16-inch Backpack (Eco)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X41C12468 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195477802681 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 363547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2024 10:08:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Essential 16-inch Backpack (Eco) 40.6 cm (16") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 40.6 cm (16") Black
  • - Polyester
  • - Brand compatibility: Lenovo
  • - Front pocket
  • - Carrying handle(s)
  • - 530 g
Long product name Lenovo ThinkPad Essential 16-inch Backpack (Eco) 40.6 cm (16") Black :
The long product name of Lenovo ThinkPad Essential 16-inch Backpack (Eco) 40.6 cm (16") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Essential 16-inch Backpack (Eco)
More>>>
Lenovo ThinkPad Essential 16-inch Backpack (Eco) 40.6 cm (16") Black:
The official description of Lenovo ThinkPad Essential 16-inch Backpack (Eco) 40.6 cm (16") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad Essential 16-Inch Backpack (Eco) is a refresh of our popular essential backpack - with an eco twist. Engineered to provide unmatched value for those on a budget, it is perfect for work, play, and everyday life. With a 16-inch padded notebook compartment, ample internal storage space and two additional front zipper pockets, you’ll enjoy plenty of room for all your essentials.

Short summary description Lenovo ThinkPad Essential 16-inch Backpack (Eco) 40.6 cm (16") Black:
This short summary of the Lenovo ThinkPad Essential 16-inch Backpack (Eco) 40.6 cm (16") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Essential 16-inch Backpack (Eco), Backpack, 40.6 cm (16"), 530 g

Long summary description Lenovo ThinkPad Essential 16-inch Backpack (Eco) 40.6 cm (16") Black:
This is an auto-generated long summary of Lenovo ThinkPad Essential 16-inch Backpack (Eco) 40.6 cm (16") Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Essential 16-inch Backpack (Eco). Case type: Backpack, Maximum screen size: 40.6 cm (16"), Carrying handle(s). Weight: 530 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
ThinkPad Essential
Maximum screen size *
40.6 cm (16")
Case type *
Backpack
Material *
Polyester
Product main colour *
Black
Brand compatibility *
Lenovo
Front pocket
Yes
Exterior pockets
Front pocket
Carrying handle(s)
Yes
Quantity
1
Weight & dimensions
Width
380.6 mm
Depth
262 mm
Height
33.9 mm
Weight
530 g
Package width
290 mm
Package depth
110 mm
Package height
465 mm
Package weight
730 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Australia 2 distributor(s)
Sverige 2 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)