location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 30PF 30" plasma 0.9x0.51 80kHz MPR2 WXGA 76.2 cm (30") 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30PF 30" plasma 0.9x0.51 80kHz MPR2 WXGA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30PF9975/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895771573
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 30PF 30" plasma 0.9x0.51 80kHz MPR2 WXGA 76.2 cm (30") 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 76.2 cm (30") Plasma
  • - WXGA 1280 x 768 pixels 16:9
  • - 450 cd/m² 350:1
  • - 160 W
Long product name Philips 30PF 30" plasma 0.9x0.51 80kHz MPR2 WXGA 76.2 cm (30") 450 cd/m² :
The long product name of Philips 30PF 30" plasma 0.9x0.51 80kHz MPR2 WXGA 76.2 cm (30") 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

30PF 30" plasma 0.9x0.51 80kHz MPR2 WXGA
More>>>
Philips 30PF 30" plasma 0.9x0.51 80kHz MPR2 WXGA 76.2 cm (30") 450 cd/m²:
The official description of Philips 30PF 30" plasma 0.9x0.51 80kHz MPR2 WXGA 76.2 cm (30") 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The dream of the TV that can hang on the wall is now reality. The 30’’ is ultimate center piece for any Home Entertainment setup. Based on latest LCD Technology, this TV gives great picture quality to complement the beautiful design. PHILIPS latest resolution technology of Pixel Plus is also included to enhance further the fantastic picture quality and the stereo sound quality is also enhanced with Dolby Virtual to disperse sound evently throughout the room.


Common elements with the rest of the Philips Flat Family and the sleek and the ability to mount a table top or hang on the wall.

Short summary description Philips 30PF 30" plasma 0.9x0.51 80kHz MPR2 WXGA 76.2 cm (30") 450 cd/m²:
This short summary of the Philips 30PF 30" plasma 0.9x0.51 80kHz MPR2 WXGA 76.2 cm (30") 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 30PF 30" plasma 0.9x0.51 80kHz MPR2 WXGA, 76.2 cm (30"), 1280 x 768 pixels, WXGA, Plasma

Long summary description Philips 30PF 30" plasma 0.9x0.51 80kHz MPR2 WXGA 76.2 cm (30") 450 cd/m²:
This is an auto-generated long summary of Philips 30PF 30" plasma 0.9x0.51 80kHz MPR2 WXGA 76.2 cm (30") 450 cd/m² based on the first three specs of the first five spec groups.

Philips 30PF 30" plasma 0.9x0.51 80kHz MPR2 WXGA. Display diagonal: 76.2 cm (30"), Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: Plasma, Display brightness: 450 cd/m², Contrast ratio (typical): 350:1, Native aspect ratio: 16:9

Display
Display diagonal *
76.2 cm (30")
HD type *
WXGA
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
450 cd/m²
Contrast ratio (typical) *
350:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
1280 x 768 pixels
Audio
Sound output mode
Stereo
Power
Power consumption (typical) *
160 W
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Width (without stand)
891 mm
Depth (without stand)
110 mm
Height (without stand)
489 mm
Weight (without stand)
18 kg
Other features
Display
LCD WXGA TFT
I/O ports
• S-Video Y/C (mini-DIN) in • Video CVBS (cinch) in • Audio-L/R (cinch) in • Headphones(3.5mm jack) out • Euro A/V Connector Ext1 (RGB in, CVBS in/out, I/R) • Euro A/V Connector Ext2 (RGB in, S-Video in/out, CVBS in/out,WYSIWYR, Easy and Cinemalink) • Euro A/V Connector Ext3 ( CVBS in) • Euro A/V Connector Ext4 ( CVBS in) • Audio/Video Component Ext5 (cinch 2fh YPbPr and Audio L/R in) • Audio L/R out, constant level (cinch) • Center channel input • VGA (15pin sub-D)
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 21:57:18
Uk has collected 1 expert review for Philips 30PF 30" plasma 0.9x0.51 80kHz MPR2 WXGA 76.2 cm (30") 450 cd/m² but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)