location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola RAZR V3 Bubble Gum Pink 95 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAZR V3 Bubble Gum Pink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE6327AQ1V5
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola RAZR V3 Bubble Gum Pink 95 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink
  • - 176 x 220 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 680 mAh
Long product name Motorola RAZR V3 Bubble Gum Pink 95 g :
The long product name of Motorola RAZR V3 Bubble Gum Pink 95 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RAZR V3 Bubble Gum Pink
More>>>
Motorola RAZR V3 Bubble Gum Pink 95 g:
The official description of Motorola RAZR V3 Bubble Gum Pink 95 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Moto Razr V3 is expertly crafted to deliver exceptional performance. Inside the ultra-thin design are advanced features like MPEG4 video playback, Bluetooth wireless technology, a digital camera and more. And with the precision cut keypad, minimalist styling and metal finish, the V3 looks just as beautiful as it performs.

Short summary description Motorola RAZR V3 Bubble Gum Pink 95 g:
This short summary of the Motorola RAZR V3 Bubble Gum Pink 95 g data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola RAZR V3 Bubble Gum Pink, Clamshell, 176 x 220 pixels, Bluetooth, 680 mAh, Pink

Long summary description Motorola RAZR V3 Bubble Gum Pink 95 g:
This is an auto-generated long summary of Motorola RAZR V3 Bubble Gum Pink 95 g based on the first three specs of the first five spec groups.

Motorola RAZR V3 Bubble Gum Pink. Form factor: Clamshell. Display resolution: 176 x 220 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 680 mAh, Standby time (2G): 290 h. Weight: 95 g. Product colour: Pink

Design
Product colour *
Pink
Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display resolution
96 x 80 pixels
External display number of colours
4096 colours
Memory
Flash card support *
No
Internal memory
5 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Digital zoom
4x
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
680 mAh
Talk time (2G) *
7 h
Standby time (2G) *
290 h
Weight & dimensions
Weight *
95 g
Width
53 mm
Depth
13.9 mm
Height
98 mm
Phone features
Java technology
Yes
Form factor *
Clamshell
Other features
Interface
Bluetooth, USB
Networking type
EGSM, GSM
Operating frequency
850/900/1800/1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:08:18
Uk has collected 1 expert review for Motorola RAZR V3 Bubble Gum Pink 95 g but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
consumerelectronicsnet.com
Updated:
2013-11-20 16:08:15
Its hard to avoid the Motorola Razr; it happens to be the best-selling cell phone in America right now. Theres good reason for that, because its compactly designed and elegantly shaped. Verizon made a few modifications to the Razr and released it re...
0%