location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 8800, Sirocco Gold 134 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8800, Sirocco Gold
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0025770
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:19:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 8800, Sirocco Gold 134 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gold
  • - 208 x 208 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
Long product name Nokia 8800, Sirocco Gold 134 g :
The long product name of Nokia 8800, Sirocco Gold 134 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8800 Sirocco Gold
More>>>
Short summary description Nokia 8800, Sirocco Gold 134 g:
This short summary of the Nokia 8800, Sirocco Gold 134 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 8800, Sirocco Gold, Slider, 208 x 208 pixels, 2 MP, Bluetooth, Gold

Long summary description Nokia 8800, Sirocco Gold 134 g:
This is an auto-generated long summary of Nokia 8800, Sirocco Gold 134 g based on the first three specs of the first five spec groups.

Nokia 8800, Sirocco Gold. Form factor: Slider. Display resolution: 208 x 208 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Standby time (2G): 240 h. Weight: 134 g. Product colour: Gold

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 18:15:23
Uk has collected 7 expert reviews for Nokia 8800, Sirocco Gold 134 g and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-20 18:15:10
The 8800 Sirocco Gold is a flashy mobile phone that will appeal to the fashion conscious consumer thanks to its 18-carat gold plated finish. Under its flashy exterior, though, is a handset with minimal features.
Good Excellent build quality, user interface, design...
Bad Price, no new or outstanding features, no memory storage slot, heavy, poorly designed keypad and controls The Final Word The 8800 Sirocco Gold is a flashy mobile phone that will appeal to the fashion conscious consumer thanks to its 18-carat gold plate...
Bottom line The 8800 Sirocco Gold is a flashy mobile phone that will appeal to the fashion conscious consumer thanks to its 18-carat gold plated finish. Under its flashy exterior, though, is a handset with minimal features.
60%
tech2.com
Updated:
2013-11-20 18:15:09
When I say that this is Nokia’s Golden boy I’m not speaking metaphorically. It’s a literal conceptualization of the idea. Nokia’s 8800 slider is not a new design concept. No Siree. This slider design has been around for awhile and...
70%
slashphone.com
Updated:
2013-11-20 18:15:18
Lastest News in this categoryUS Nokia N95 Picture Available!symbian-guru has once again brought some good news on the Nokia N95 US edition. Live photos of the...
0%