Nokia logo

Nokia N93i warm graphit 6.1 cm (2.4") 950 mAh Graphite

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32333
Info modified on:
27 Feb 2024, 15:01:19
Long product name Nokia N93i warm graphit 6.1 cm (2.4") 950 mAh Graphite:

N93i,3.2-megapixel camera with Carl Zeiss Vario-Tessar lens, 50MB of memory, miniSD card slot, 802.11 b/g Wi-Fi, UPnP, 2.4-inch QVGA display

Short summary description Nokia N93i warm graphit 6.1 cm (2.4") 950 mAh Graphite:

Nokia N93i warm graphit, 6.1 cm (2.4"), 240 x 320 pixels, Graphite

Long summary description Nokia N93i warm graphit 6.1 cm (2.4") 950 mAh Graphite:

Nokia N93i warm graphit. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 950 mAh. Product colour: Graphite. Weight: 163 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.