location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6230i Black 99 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6230i Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0058316
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6230i Black 99 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 208 x 208 pixels
  • - MMC
  • - Bluetooth
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 850 mAh
Long product name Nokia 6230i Black 99 g :
The long product name of Nokia 6230i Black 99 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6230i Black
More>>>
Short summary description Nokia 6230i Black 99 g:
This short summary of the Nokia 6230i Black 99 g data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6230i Black, 208 x 208 pixels, Bluetooth, 850 mAh, Black

Long summary description Nokia 6230i Black 99 g:
This is an auto-generated long summary of Nokia 6230i Black 99 g based on the first three specs of the first five spec groups.

Nokia 6230i Black. Display resolution: 208 x 208 pixels. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 850 mAh, Standby time (2G): 300 h. Weight: 99 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:23:37
Uk has collected 20 expert reviews for Nokia 6230i Black 99 g and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-20 20:23:25
Nokia dominates the phone market in Australia and with good reason: it continues to produce quality mobiles such as the 6230i, which boasts a 1.3 megapixel camera, a simple graphical interface and expandable memory.
60%
Mobile88.com
Updated:
2016-12-29 21:56:54
DesignAppearance-wise, the new “i” model doesn’t deviate much from the 6230. It weighs about 99 grams with over-all dimensions of 103 x 44 x 22 mm. The 65,536 color display is only 27.5 mm by 34.5 mm in size but the saving grace is the 6...
0%
Mobile88.com
Updated:
2013-11-20 20:23:17
DesignAppearance-wise, the new “i” model doesn’t deviate much from the 6230. It weighs about 99 grams with over-all dimensions of 103 x 44 x 22 mm. The 65,536 color display is only 27.5 mm by 34.5 mm in size but the saving grace is the 6...
0%
mobi101.com
Updated:
2013-11-20 20:23:18
ey featuresGood quality display USB Mass Storage function (memory card as PC drive) Push to talk Four-way button function customization Email client works with attachments One hour voice memo Megapixel camera Main disadvantagesBad implementation of T9...
0%
nokia-review.com
Updated:
2013-11-20 20:23:20
The Nokia 6230i has been gaining in popularity recently, and for good reason. The Nokia 6230i improves on hot model by adding a 1.3 mp camera, push-to-talk, and a better display. The Nokia 6230i builds on the features of the 6230, but keeps the same tr...
0%
v3.co.uk
Updated:
2013-11-20 20:23:23
Play music and videos on this mobile phone...
40%
mobileburn.com
Updated:
2013-11-20 20:23:27
Nokia gave their popular 6230 handset a bit of an overhaul this year, putting out the new 6230i that has a larger, higher resolution display as well as a 1.3 megapixel camera and additional on-board memory.
0%
mobile-review.com US
Updated:
2013-11-20 20:23:30
Nokia tends to prolong the life time for their models in the business segment and that is what happened to Nokia 6230. The previous model had no evident rivals in its class considering the general set of functions and that made it popular. Despite a wh...
0%
gsmarena.com
Updated:
2013-11-20 20:23:32
Usually small innovations are hidden behind the small ?i?, added to the old models? names. Those at Nokia 6230i are no big either. Nevertheless, they are sufficient to make Nokia 6230i one of the best mobile phones nowadays.
0%