location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Nvidia RTX A6000 48 GB GDDR6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nvidia RTX A6000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2S6U3AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161796289 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 08:36:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Nvidia RTX A6000 48 GB GDDR6
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA RTX A6000 48 GB GDDR6
  • - 384 bit PCI Express x16
  • - DisplayPorts quantity: 4
  • - DirectX version: 12.07 OpenGL version: 4.68
  • - 300 W 1x 8-pin
Long product name HP Nvidia RTX A6000 48 GB GDDR6 :
The long product name of HP Nvidia RTX A6000 48 GB GDDR6. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48 GB GDDR6, 4x DisplayPort 1.4, 300 W, PCI Express
More>>>
HP Nvidia RTX A6000 48 GB GDDR6:
The official description of HP Nvidia RTX A6000 48 GB GDDR6 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NVIDIA Ampere Architecture Based CUDA Cores
Double-speed processing for single-precision floating point (FP32) operations and improved power efficiency provide significant performance improvements for graphics and simulation workflows, such as complex 3D computer-aided design (CAD) and computer-aided engineering (CAE), on the desktop. 

Second-Generation RT Cores
With up to 2X the throughput over the previous generation and the ability to concurrently run ray tracing with either shading or denoising capabilities, second-generation RT Cores deliver massive speedups for workloads like photorealistic rendering of movie content, architectural design evaluations, and virtual prototyping of product designs. This technology also speeds up the rendering of ray-traced motion blur for faster results with greater visual accuracy.

Third-Generation Tensor Cores
New Tensor Float 32 (TF32) precision provides up to 5X the training throughput over the previous generation to accelerate AI and data science model training without requiring any code changes. Hardware support for structural sparsity doubles the throughput for inferencing. Tensor Cores also bring AI to graphics with capabilities like DLSS, AI denoising, and enhanced editing for select applications.

Third-Generation NVIDIA NVLink®
Increased GPU-to-GPU interconnect bandwidth provides a single scalable memory to accelerate graphics and compute workloads and tackle larger datasets.

48 Gigabytes (GB) of GPU Memory
Ultra-fast GDDR6 memory, scalable up to 96 GB with NVLink, gives data scientists, engineers, and creative professionals the large memory necessary to work with massive datasets and workloads like data science and simulation.

Virtualization-Ready
Support for NVIDIA virtual GPU (vGPU) software allows a personal workstation to be repurposed into multiple high-performance virtual workstation instances  enabling remote users, to share resources to drive high-end design, AI, and compute workloads.

PCI Express Gen 4
Support for PCI Express Gen 4 provides double the bandwidth of PCIe Gen 3, improving data-transfer speeds from CPU memory for data-intensive tasks like AI and data science.

Power Efficiency
Featuring a dual-slot, power efficient design, the RTX A6000 is up to 2X more power efficient than Turing GPUs and crafted to fit into a wide range of workstations from worldwide OEM vendors.

Short summary description HP Nvidia RTX A6000 48 GB GDDR6:
This short summary of the HP Nvidia RTX A6000 48 GB GDDR6 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Nvidia RTX A6000, RTX A6000, 48 GB, GDDR6, 384 bit, PCI Express x16

Long summary description HP Nvidia RTX A6000 48 GB GDDR6:
This is an auto-generated long summary of HP Nvidia RTX A6000 48 GB GDDR6 based on the first three specs of the first five spec groups.

HP Nvidia RTX A6000. Graphics processor family: NVIDIA, Graphics processor: RTX A6000. Discrete graphics card memory: 48 GB, Graphics card memory type: GDDR6, Memory bus: 384 bit. DirectX version: 12.07, OpenGL version: 4.68. Interface type: PCI Express x16. Cooling type: Active

Processor
CUDA *
Yes
Graphics processor family *
NVIDIA
Graphics processor *
RTX A6000
Parallel processing technology support *
2-Way NVLink
Memory
Discrete graphics card memory *
48 GB
Graphics card memory type *
GDDR6
Memory bus *
384 bit
Ports & interfaces
Interface type *
PCI Express x16
DisplayPorts quantity *
4
Performance
DirectX version *
12.07
Shader model version *
5.17
Performance
OpenGL version *
4.68
Virtual Reality (VR) ready
Yes
Design
Cooling type *
Active
Power
Power consumption (typical) *
300 W
Supplementary power connectors
1x 8-pin
Weight & dimensions
Weight
1.23 kg
Packaging data
Package width
76.2 mm
Package depth
419 mm
Package height
187 mm
Package weight
1.66 kg
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)