Canon logo

Canon PIXMA iX6520 inkjet printer Colour 9600 x 2400 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118893
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
1 year
Long product name Canon PIXMA iX6520 inkjet printer Colour 9600 x 2400 DPI A4:

iX6520, Inkjet, 11.3/8.8ppm, 9600 x 2400dpi max., USB, 7.57kg, Black

Canon PIXMA iX6520 inkjet printer Colour 9600 x 2400 DPI A4:

For those who seek a single function printing solution up to 13" x 19," the PIXMA iX6520 Inkjet Business Printer will seamlessly become a member of your office team. With superior 9600 x 2400 maximum color dpi, you can confidently and easily print marketing materials that are a combination of text and graphics, large accounting spreadsheets or legal contracts all with crisp text. The iX6520 is also great for graphic designers printing posters, concept art, sketches and storyboards all with superb color and graphic detail. You’ll also be able add to your business printing capabilities with free, exclusive downloadable templates including brochures, posters and ads.

Your photo printing options now also expand to Full HD video. Full HD Movie Print turns your favorite HD movie clips captured with compatible Canon EOS Digital SLR or PowerShot cameras into beautiful photo prints. If you’re looking to customize your own web layouts, you'll enjoy Easy-WebPrint EX so you only print what you want, when you want off the web! And, the PIXMA iX6520's stylish, sleek exterior is sure to complement your work space.

Features
- Speed & Quality
- Ease of Use
- Connectivity

Short summary description Canon PIXMA iX6520 inkjet printer Colour 9600 x 2400 DPI A4:

Canon PIXMA iX6520, Colour, 9600 x 2400 DPI, 2, A4, 11.3 ppm

Long summary description Canon PIXMA iX6520 inkjet printer Colour 9600 x 2400 DPI A4:

Canon PIXMA iX6520. Colour, Number of print cartridges: 2. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 11.3 ppm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.