location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G4 Intel® Core™ i5 i5-8500T 60.5 cm (23.8") All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
440 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5BL73ES
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 04:52:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProOne 440 G4 Intel® Core™ i5 i5-8500T 60.5 cm (23.8") All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i5-8500T (9MB Cache, 2.1GHz)
  • - 60.5 cm (23.8")
  • - 8GB DDR4-SDRAM & 1000GB HDD
Long product name HP ProOne 440 G4 Intel® Core™ i5 i5-8500T 60.5 cm (23.8") All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black :
The long product name of HP ProOne 440 G4 Intel® Core™ i5 i5-8500T 60.5 cm (23.8") All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8500T (9MB Cache, 2.1GHz), 8GB DDR4-SDRAM, 1000GB HDD, 60.5 cm (23.8"), Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Webcam
More>>>
HP ProOne 440 G4 Intel® Core™ i5 i5-8500T 60.5 cm (23.8") All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black:
The official description of HP ProOne 440 G4 Intel® Core™ i5 i5-8500T 60.5 cm (23.8") All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ready for versatile work environments
Easy to deploy, sleek, and feature-rich, the HP ProOne 440 23.8" All-in-One PC features a contemporary design with business-class performance, collaboration, security, and manageability features.

Short summary description HP ProOne 440 G4 Intel® Core™ i5 i5-8500T 60.5 cm (23.8") All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black:
This short summary of the HP ProOne 440 G4 Intel® Core™ i5 i5-8500T 60.5 cm (23.8") All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 440 G4, 60.5 cm (23.8"), Intel® Core™ i5, 8 GB, DDR4-SDRAM, 1 TB, Black

Long summary description HP ProOne 440 G4 Intel® Core™ i5 i5-8500T 60.5 cm (23.8") All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black:
This is an auto-generated long summary of HP ProOne 440 G4 Intel® Core™ i5 i5-8500T 60.5 cm (23.8") All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Black based on the first three specs of the first five spec groups.

HP ProOne 440 G4. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"). Processor family: Intel® Core™ i5, Processor frequency: 2.1 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Built-in camera. Product colour: Black

Display
Display diagonal *
60.5 cm (23.8")
Native aspect ratio
16:9
Anti-glare screen
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8500T
Processor cores
6
Processor boost frequency
3.5 GHz
Processor frequency *
2.1 GHz
Processor cache
9 MB
Configurable TDP-down frequency
1.6 GHz
Configurable TDP-down
25 W
Bus type
DMI3
Conflict-Free processor
Yes
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics 630
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
4 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DisplayPorts quantity
1
Combo headphone/mic port
Yes
Design
Product colour *
Black
Country of origin
China
Performance
Product type *
All-in-One PC
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Brand-specific features
HP segment
Business
Weight & dimensions
Width (with stand)
539.6 mm
Depth (with stand)
208.5 mm
Height (with stand)
392.3 mm
Weight (with stand)
6.37 kg
Package width
632 mm
Package depth
182 mm
Package height
465 mm
Package weight
7.93 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Country Distributor
United Kingdom 1 distributor(s)