location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta magicolor 2490MF Laser 600 x 2400 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
magicolor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2490MF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P5250-2262-00
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konica Minolta magicolor 2490MF Laser 600 x 2400 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 2400 DPI
  • - 20 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Ethernet LAN
  • - Internal memory: 128 MB
  • - 28 kg
Warranty: 1 year
Long product name Konica Minolta magicolor 2490MF Laser 600 x 2400 DPI 20 ppm :
The long product name of Konica Minolta magicolor 2490MF Laser 600 x 2400 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

magicolor 2490 MF
More>>>
Short summary description Konica Minolta magicolor 2490MF Laser 600 x 2400 DPI 20 ppm:
This short summary of the Konica Minolta magicolor 2490MF Laser 600 x 2400 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Konica Minolta magicolor 2490MF, Laser, Colour printing, 600 x 2400 DPI, Colour copying, Colour scanning, Mono faxing

Long summary description Konica Minolta magicolor 2490MF Laser 600 x 2400 DPI 20 ppm:
This is an auto-generated long summary of Konica Minolta magicolor 2490MF Laser 600 x 2400 DPI 20 ppm based on the first three specs of the first five spec groups.

Konica Minolta magicolor 2490MF. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 600. Scanning: Colour scanning. Faxing: Mono faxing

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 15:13:44
Uk has collected 3 expert reviews for Konica Minolta magicolor 2490MF Laser 600 x 2400 DPI 20 ppm and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
40%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-20 15:13:36
Konica Minoltas Magicolor 2490MF is similar to the 2480MF, reviewed in Whats New, Shopper April 2006, but its equipped with a wired network port and a fax modem as standard. Although its big and fairly heavy, the 2490MF is comparatively compact...
40%
crn.com
Updated:
2013-11-20 15:13:34
Finding an all-in-one color laser thats small in size but hearty enough to support small workgroups can be a tall order. The CRN Test Center found that Konica Minoltas Magicolor 2490MF fits the bill as an ideal all-in-one imaging solution for SMBs. T...
0%