location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PSC 1315 Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PSC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1315
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5765A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2005
Product end of life date
Bullet Points HP PSC 1315 Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 7.5 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - 4.2 kg
Warranty: Service & support options: HPextensions: H7580E or H7580A option ABU (3 years, standard service), H7583E or H7583A option ABU (3 years, express service) *Available in Belgium, Denmark, the Netherlands, Finland, France, Germany, Ireland, Italy, Portugal, Spain, Sweden and UK
Service & support: 1 year limited hardwarebacked by HP Customer Care, Service and Support
Long product name HP PSC 1315 Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm :
The long product name of HP PSC 1315 Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Q5765A - HP PSC 1315 All-in-One Printer
More>>>
HP PSC 1315 Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm:
The official description of HP PSC 1315 Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP PSC 1315 all-in-one printer/scanner/copier, HP No. 27 Black Inkjet Print Cartridge (10 ml), HP No. 28 Tri-colour Inkjet Print Cartridge (8 ml), HP Image Zone photo & imaging software, setup poster, reference guide, power supply and power cord

Short summary description HP PSC 1315 Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm:
This short summary of the HP PSC 1315 Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP PSC 1315, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Grey

Long summary description HP PSC 1315 Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm:
This is an auto-generated long summary of HP PSC 1315 Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm based on the first three specs of the first five spec groups.

HP PSC 1315. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 3.5 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Product colour: Grey

Printing
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7.5 ppm
Print speed (colour, normal quality, A4/US Letter)
3.5 ppm
Print speed (black, draft quality, A4/US Letter)
17 ppm
Print speed (colour, draft quality, A4/US Letter)
12 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, draft, A4)
17 cpm
Maximum number of copies
50 copies
Copier resize
50 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Greyscale levels
256
TWAIN version
1.7
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth
No
Performance
Card reader integrated
No
Design
Product colour *
Grey
Market positioning *
Home & office
Power
Power consumption (max)
70 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
426 mm
Depth
259 mm
Height
170 mm
Weight
4.2 kg
Packaging data
Package width
470 mm
Package depth
240 mm
Package height
300 mm
Package weight
4.5 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-01-01 03:07:38
Uk has collected 7 expert reviews for HP PSC 1315 Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-01-01 03:07:38
This rather attractive and compact unit from HP is inexpensive yet well featured and fast at printing text documents. It was not excessively loud during print operations, but its paper-feed mechanism produced some loud clunking.
80%
pcmag.com
Updated:
2013-01-01 03:07:38
Specs: Maximum Paper Size: Legal, Rated speed at Default Resolution (Mono): 17 ppm, Scanner Type: Flatbed, Scanner Optical...
80%
hardwarecentral.com
Updated:
2013-01-01 03:07:38
Sixteen months ago, we...
0%
v3.co.uk
Updated:
2013-01-01 03:07:38
The Photosmart 1315 lets you print straight from a camera.
0%
Country Distributor
United Kingdom 1 distributor(s)