icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
HP logo

HP OfficeJet 7210 Thermal inkjet A4 4800 x 1200 DPI 9.8 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
231728
Info modified on:
10 Jul 2023, 20:14:30
Warranty:
1 year limited hardware
Long product name HP OfficeJet 7210 Thermal inkjet A4 4800 x 1200 DPI 9.8 ppm:

Officejet 7210 All-in-One Printer, Fax, Scanner, Copier, Thermal Inkjet, 9.8ppm, A4, LCD

HP OfficeJet 7210 Thermal inkjet A4 4800 x 1200 DPI 9.8 ppm:

Share print, copy, fax and scanning performance across up to five computers. Print/copy at up to 30 ppm black and 20 ppm colour. A 50-sheet ADF enhances efficiency, while an optional duplexer enables 2-sided printing, faxing, copying and scanning*.

Short summary description HP OfficeJet 7210 Thermal inkjet A4 4800 x 1200 DPI 9.8 ppm:

HP OfficeJet 7210, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description HP OfficeJet 7210 Thermal inkjet A4 4800 x 1200 DPI 9.8 ppm:

HP OfficeJet 7210. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.7 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Reasons to buy +
Specs +
Recommended products +
Distributors +
Disclaimer HP OfficeJet 7210 Thermal inkjet A4 4800 x 1200 DPI 9.8 ppm Q5560B:
[1] Not included, sold separately
[2] When printing from a computer and 1200-input dpi
[3] With photo ink cartridge; not included, sold separately
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.