location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton Ellipse 300 FR uninterruptible power supply (UPS) 0.3 kVA 195 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ellipse 300 FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66170
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Jul 2020
Product end of life date
Long product name Eaton Ellipse 300 FR uninterruptible power supply (UPS) 0.3 kVA 195 W :
The long product name of Eaton Ellipse 300 FR uninterruptible power supply (UPS) 0.3 kVA 195 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ellipse 300 FR Sockets
More>>>
Short summary description Eaton Ellipse 300 FR uninterruptible power supply (UPS) 0.3 kVA 195 W:
This short summary of the Eaton Ellipse 300 FR uninterruptible power supply (UPS) 0.3 kVA 195 W data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton Ellipse 300 FR, 0.3 kVA, 195 W, Safety: IEC/EN 62040-1-1, IEC/EN 60950, Identification marking: CE, TÜV GS-Mark Electromagnetic..., 3.5 kg, Compact sealed lead acid, 4x FR connectors

Long summary description Eaton Ellipse 300 FR uninterruptible power supply (UPS) 0.3 kVA 195 W:
This is an auto-generated long summary of Eaton Ellipse 300 FR uninterruptible power supply (UPS) 0.3 kVA 195 W based on the first three specs of the first five spec groups.

Eaton Ellipse 300 FR. Output power capacity: 0.3 kVA, Output power: 195 W. Certification: Safety: IEC/EN 62040-1-1, IEC/EN 60950, Identification marking: CE, TÜV GS-Mark Electromagnetic.... Weight: 3.5 kg. Battery type: Compact sealed lead acid, Output connections: 4x FR connectors, Dimensions (WxDxH): 88 x 252 x 245 mm

Brand Image Product code Product Stock Price from
Eaton

Eaton Ellipse 300 USBS uninterruptible power supply (UPS) 0.3 kVA 195 W
(show image)
66737 Ellipse 300 USBS 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Ellipse 300 USBS uninterruptible power supply (UPS) 0.3 kVA 195 W
(show image)
66734 Ellipse 300 USBS 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Ellipse 300 USBS uninterruptible power supply (UPS) 0.3 kVA 195 W
(show image)
66735 Ellipse 300 USBS 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Elipse 300 DIN uninterruptible power supply (UPS) 0.3 kVA 195 W
(show image)
66171 Elipse 300 DIN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)