location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X644e Laser A4 1200 x 1200 DPI 48 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X644e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22G0504
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X644e Laser A4 1200 x 1200 DPI 48 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 48 ppm
  • - Colour scanning Mono faxing
  • - Internal memory: 256 MB 533 MHz
  • - 3.77 kg
Warranty: One Year OnSite Repair.
Long product name Lexmark X644e Laser A4 1200 x 1200 DPI 48 ppm :
The long product name of Lexmark X644e Laser A4 1200 x 1200 DPI 48 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X644e MFP, Laser, Monochrome, 48 ppm, 1200 x 1200 dpi, 256 MB, 33.6 Kbps modem speed , A4, USB, Ethernet 10/100BaseTX
More>>>
Lexmark X644e Laser A4 1200 x 1200 DPI 48 ppm:
The official description of Lexmark X644e Laser A4 1200 x 1200 DPI 48 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Running your business efficiently requires easy access to the essential functions you rely on. That’s where the X644e’s multifunction talents come in. Built for speed and stamina, it saves you money and improves productivity. And thanks to the innovative touch-screen, working is easier than ever before.

Big-screen simplicity: With the gigantic, intuitive colour LCD touch-screen, end-users can access all the functions they need with virtually no training.

Extensive features: Single-pass duplex scanning, advanced security and direct USB printing are just some of the handy features on this innovative device.

Rapid and robust: Very fast, the X644e can zip through heavy print runs at up to 50 ppm, with as little as 8.5 seconds to the first printed page.

Features:

Short summary description Lexmark X644e Laser A4 1200 x 1200 DPI 48 ppm:
This short summary of the Lexmark X644e Laser A4 1200 x 1200 DPI 48 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X644e, Laser, 1200 x 1200 DPI, Colour scanning, Mono faxing, A4

Long summary description Lexmark X644e Laser A4 1200 x 1200 DPI 48 ppm:
This is an auto-generated long summary of Lexmark X644e Laser A4 1200 x 1200 DPI 48 ppm based on the first three specs of the first five spec groups.

Lexmark X644e. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
48 ppm
Time to first page (black, normal)
8.5 s
Copying
Copying *
No
Copy speed (black, normal quality, A4)
48 cpm
Scanning
Scanning *
Colour scanning
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
225000 pages per month
Digital sender
No
Page description languages
PDF 1.5, PPDS
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Network
Network integrated ports
Internal Fiber 100Basefx, N4050e, External 802.11g Wireless, Internal Gigabit Ethernet, Internal 802.11g
Performance
Internal memory *
256 MB
Processor frequency
533 MHz
Sound pressure level (printing)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Operational conditions
Recommended operating temperature range (T-T)
16 - 32 °C
Certificates
Certification
CSA, ICES Class A, BSMI Class A, VCCI Class A, FCC Class A, UL 60950-1, IEC 320-1, ECMA-74, CE Class A, CB IEC 60950 1, IEC 61000-3-2, -3-3, EN 55022, EN 55024, GS (TÜV)-EN 60950-1, SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick Class A, CCC Class A, RPC, PSB, MIC, EK - K60950.
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
3.77 kg
Other features
Standard input trays
1 x 500 + 1 x 100 Sheets
I/O ports
USB 2.0 RJ-45 Card Slot
Networking features
Ethernet 10/100BaseTX
Dimensions (WxDxH)
710 x 560 x 645 mm
Network ready
Yes
Standard media sizes
10 Envelope, 7 3/4 Envelope, 9 Envelope, A4, A5, B5 Envelope, C5 Envelope, DL, Envelope, Executive, Folio, JIS-B5, Legal, Letter, Statement, Universal.
Media types supported
Card Stock,Dual Web Labels, Envelopes, Integrated Labels, Paper Labels, Plain Paper, Polyester Labels, Transparencies, Vinyl Labels
Image scaling/enlargement range
25–400 %
Compatible operating systems
Apple Mac OS X, 9.x/ Microsoft Windows 2000 (Professional/Server/Advanced Server), NT (4.00/4.00 Server), Me, XP (Home, Professional), Server 2003 (Standard, Enterprise), 98 2nd Edition, XP Professional x64, Server 2003 (Standard, Enterprise) + Terminal Server, 2000 Server + Terminal Services, Server 2003 (Standard, Enterprise) x64 Edition, Server 2003 x64 Edition (Standard, Enterprise) + Terminal Services/ Novell Open Enterprise Server, iPrint, Novell Distributed Print Services (NDPS), Novell NetWare 3.2, 4.2, Novell NetWare 4.2, 5.x and 6.x (NDS), Novell NetWare 5.x, 6.x + iPrint / Novell Distributed Print Services (NDPS)/ Sun Solaris 7, 8, 9, 10 HP-UX 11.00, 11.11 IBM AIX 5.1, 5.2, 5.3 Sun Solaris x86 10 IBM iSeries / IBM AS/400 Systems + TCP/IP with OS/400 V3R1 + OS/400 Host Print Transform
All-in-one functions
Fax, Scan
Colour all-in-one functions
Scan, No