Eaton logo

Eaton Pulsar Extreme 3000 Rack UPS + Fault-Tolerant module uninterruptible power supply (UPS) 3 kVA 2000 W

Data-sheet quality:
created/standardized by Icecat
Product views:
55163
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
10 Jul 2020
Long product name Eaton Pulsar Extreme 3000 Rack UPS + Fault-Tolerant module uninterruptible power supply (UPS) 3 kVA 2000 W:

Pulsar Extreme 3000 Rack UPS + Fault-Tolerant module, USE connectors

Short summary description Eaton Pulsar Extreme 3000 Rack UPS + Fault-Tolerant module uninterruptible power supply (UPS) 3 kVA 2000 W:

Eaton Pulsar Extreme 3000 Rack UPS + Fault-Tolerant module, 3 kVA, 2000 W, 9 min, 20 min, CE / TüV-GS Mark / CB Report Safety: IEC/EN 62040-1-1, EN 60 950-1 (RD) EMC: EN 50091-2, IEC..., 36 kg

Long summary description Eaton Pulsar Extreme 3000 Rack UPS + Fault-Tolerant module uninterruptible power supply (UPS) 3 kVA 2000 W:

Eaton Pulsar Extreme 3000 Rack UPS + Fault-Tolerant module. Output power capacity: 3 kVA, Output power: 2000 W. Typical backup time at full load: 9 min, Typical backup time at half load: 20 min. Certification: CE / TüV-GS Mark / CB Report Safety: IEC/EN 62040-1-1, EN 60 950-1 (RD) EMC: EN 50091-2, IEC.... Weight: 36 kg. Bundled software: Solution-Pac software suite

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.