location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartOnline 208/120V or 240/120V 16kVA 14.4kW On-Line Double-Conversion UPS, N+1, Extended Run, SNMP, Webcard, 14U Rack/Tower, USB, DB9 Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 208/120V or 240/120V 16kVA 14.4kW On-Line Double-Conversion UPS, N+1, Extended Run, SNMP, Webcard, 14U Rack/Tower, USB, DB9 Serial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU16KRT-1TF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332158253 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:52:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SmartOnline 208/120V or 240/120V 16kVA 14.4kW On-Line Double-Conversion UPS, N+1, Extended Run, SNMP, Webcard, 14U Rack/Tower, USB, DB9 Serial
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 16 kVA 14400 W
  • - 22 AC outlet(s)
  • - Rackmount/Tower Black
Warranty: 2-year limited warranty
Long product name Tripp Lite SmartOnline 208/120V or 240/120V 16kVA 14.4kW On-Line Double-Conversion UPS, N+1, Extended Run, SNMP, Webcard, 14U Rack/Tower, USB, DB9 Serial :
The long product name of Tripp Lite SmartOnline 208/120V or 240/120V 16kVA 14.4kW On-Line Double-Conversion UPS, N+1, Extended Run, SNMP, Webcard, 14U Rack/Tower, USB, DB9 Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 208/120V or 240/120V 16kVA 14.4kW On-Line Double-Conversion UPS, N+1, Extended Run, SNMP, Webcard, 14U Rack/Tower, USB, DB9 Serial
More>>>
Tripp Lite SmartOnline 208/120V or 240/120V 16kVA 14.4kW On-Line Double-Conversion UPS, N+1, Extended Run, SNMP, Webcard, 14U Rack/Tower, USB, DB9 Serial:
The official description of Tripp Lite SmartOnline 208/120V or 240/120V 16kVA 14.4kW On-Line Double-Conversion UPS, N+1, Extended Run, SNMP, Webcard, 14U Rack/Tower, USB, DB9 Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite SU16KRT-1TF 16,000VA / 16kVA / 14,400 watt online, double-conversion UPS system offers complete power protection for critical server, network and telecommunications equipment in a 14U rack/tower configuration. This system delivers complete N+1 redundancy when used at loads up to 8kVA, and non-redundant operation at loads between 8 and 16kVA. Fault-tolerant auto-bypass prevents unexpected service interruptions during UPS overload or internal fault conditions. Included parallel PDU with manual bypass switching enables hot-swappable replacement of all major UPS system components in both N+1 and combined operating modes. Enhanced availability, fault tolerance and simple hot-swap replacement options make this UPS ideal for advanced networking applications in data centers, computer rooms, network closets and rugged industrial locations.
- Tripp Lite SU16KRT 16kVA, 16,000VA / 14,400 watt on-line, double-conversion UPS system in 14U total rack/tower configuration
- Unique configuration offers 16kVA non-redundant operation and automatic N+1 redundancy at load levels of 8kVA and under
- Included Parallel PDU with manual bypass switch enables hot-swap replacement of power modules at any supported load level
- Hardwire input; 2 L6-30R (208/240v), 8 C19 (208/240v), 8 5-15/20R (120v) and 4 5-15R (120v) outlets
- Maintains full-time sine wave output within 2% of selectable 200/208/220/230/240V & 120V nominal
- Expandable runtime with optional external battery packs
- Some external battery configurations require the use of Tripp Lite's External Battery Configuration Software (see manual)
- Battery independent restart
- Highly efficient economy mode option
- Optional SNMPWEBCARD, RELAYIOCARD and RELAYIOMINI interface modules available (RELAYIOMINI requires removal of USB interface module)
- Applications utilizing the optional network communications card require two SNMPWEBCARD accessories (install one per included power module)
- HID-compliant USB interface
- Includes Free PowerAlert monitoring software; PowerAlert LOCAL, PowerAlert NSA and PowerAlert NMS for monitoring up to 250 SNMP-enabled UPS, PDU and other networking devices
- Optional 2POSTRMKITHD supports installation in 2 post 19 inch racks (6 required)
- Optional 2-9USTAND supports upright tower placement (2 required)
- Supports Emergency Power Off (EPO) via built-in interface
- Front panel LEDs and LCD readout with scroll controls
- LED / LCD display panel rotates for viewing in rackmount or tower configurations
- External battery packs are field replaceable and hot swappable

Short summary description Tripp Lite SmartOnline 208/120V or 240/120V 16kVA 14.4kW On-Line Double-Conversion UPS, N+1, Extended Run, SNMP, Webcard, 14U Rack/Tower, USB, DB9 Serial:
This short summary of the Tripp Lite SmartOnline 208/120V or 240/120V 16kVA 14.4kW On-Line Double-Conversion UPS, N+1, Extended Run, SNMP, Webcard, 14U Rack/Tower, USB, DB9 Serial data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartOnline 208/120V or 240/120V 16kVA 14.4kW On-Line Double-Conversion UPS, N+1, Extended Run, SNMP, Webcard, 14U Rack/Tower, USB, DB9 Serial, Double-conversion (Online), 16 kVA, 14400 W, 208 V, 240 V, 60 Hz

Long summary description Tripp Lite SmartOnline 208/120V or 240/120V 16kVA 14.4kW On-Line Double-Conversion UPS, N+1, Extended Run, SNMP, Webcard, 14U Rack/Tower, USB, DB9 Serial:
This is an auto-generated long summary of Tripp Lite SmartOnline 208/120V or 240/120V 16kVA 14.4kW On-Line Double-Conversion UPS, N+1, Extended Run, SNMP, Webcard, 14U Rack/Tower, USB, DB9 Serial based on the first three specs of the first five spec groups.

Tripp Lite SmartOnline 208/120V or 240/120V 16kVA 14.4kW On-Line Double-Conversion UPS, N+1, Extended Run, SNMP, Webcard, 14U Rack/Tower, USB, DB9 Serial. UPS topology: Double-conversion (Online), Output power capacity: 16 kVA, Output power: 14400 W. AC outlet types: C19 coupler, NEMA 5–15R, NEMA 5–20R, NEMA L6-30R, Power plug: Terminal, AC outlets quantity: 22 AC outlet(s). Typical backup time at full load: 5.5 min, Typical backup time at half load: 13.5 min. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 14U. Package width: 1016 mm, Package depth: 1295.4 mm, Package height: 800.1 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
16 kVA
Output power *
14400 W
Input operation voltage (min) *
208 V
Input operation voltage (max) *
240 V
Input frequency *
60 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
208 V
Power factor
0.9
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Noise level
60 dB
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
C19 coupler, NEMA 5–15R, NEMA 5–20R, NEMA L6-30R
Power plug
Terminal
AC outlets quantity
22 AC outlet(s)
Battery
Typical backup time at full load
5.5 min
Typical backup time at half load
13.5 min
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Rack capacity
14U
Product colour *
Black
LED indicators
Yes
Certification
UL1778
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Package width
1016 mm
Package depth
1295.4 mm
Package height
800.1 mm
Package weight
307.5 kg
Logistics data
Master (outer) case width
1016 mm
Master (outer) case length
1295.4 mm
Master (outer) case height
800.1 mm
Master (outer) case gross weight
307.5 kg
Products per master (outer) case
1 pc(s)
Other features
Interface
USB, DB9
Country Distributor
México 1 distributor(s)
United States 1 distributor(s)