location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus Universal Projector Ceiling Mount, up to 11kg

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Projector Ceiling Mount, up to 11kg
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRJ-MNT-UNIV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0797212963222 show
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Warranty: 90 days
Long product name InFocus Universal Projector Ceiling Mount, up to 11kg :
The long product name of InFocus Universal Projector Ceiling Mount, up to 11kg. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal Projector Ceiling Mount, up to 11.3kg
More>>>
Short summary description InFocus Universal Projector Ceiling Mount, up to 11kg:
This short summary of the InFocus Universal Projector Ceiling Mount, up to 11kg data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus Universal Projector Ceiling Mount, up to 11kg, Ceiling, 11.3 kg, Black, 111 mm, 37 mm, 112 mm

Long summary description InFocus Universal Projector Ceiling Mount, up to 11kg:
This is an auto-generated long summary of InFocus Universal Projector Ceiling Mount, up to 11kg based on the first three specs of the first five spec groups.

InFocus Universal Projector Ceiling Mount, up to 11kg. Mounting type: Ceiling, Maximum weight capacity: 11.3 kg, Product colour: Black. Width: 111 mm, Height: 37 mm, Depth: 112 mm

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)