location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 3.5mm Mini Stereo to Two RCA Audio Y Splitter Adapter Cable (3.5mm M to 2x RCA F), 6-ft.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5mm Mini Stereo to Two RCA Audio Y Splitter Adapter Cable (3.5mm M to 2x RCA F), 6-ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P315-006
Category: Audio Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:50:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite 3.5mm Mini Stereo to Two RCA Audio Y Splitter Adapter Cable (3.5mm M to 2x RCA F), 6-ft.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.83 m
  • - 3.5mm Male
  • - 2 x RCA Female
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite 3.5mm Mini Stereo to Two RCA Audio Y Splitter Adapter Cable (3.5mm M to 2x RCA F), 6-ft. :
The long product name of Tripp Lite 3.5mm Mini Stereo to Two RCA Audio Y Splitter Adapter Cable (3.5mm M to 2x RCA F), 6-ft.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5mm Mini Stereo to Two RCA Audio Y Splitter Adapter Cable (3.5mm M to 2x RCA F), 6-ft.
More>>>
Tripp Lite 3.5mm Mini Stereo to Two RCA Audio Y Splitter Adapter Cable (3.5mm M to 2x RCA F), 6-ft.:
The official description of Tripp Lite 3.5mm Mini Stereo to Two RCA Audio Y Splitter Adapter Cable (3.5mm M to 2x RCA F), 6-ft. as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

6-ft. audio Y splitter / adapter cable. This cable has a 3.5mm plug on one end, and two RCA female jacks on the other. Enables a PC sound card, portable CD player, MP3 player, iPod, or any audio device with a 3.5mm mini-stereo jack to connect to an audio device with RCA cables.
- Molded cables with built-in strain relief
- 3.5mm (male) to (2x) RCA (female)

Short summary description Tripp Lite 3.5mm Mini Stereo to Two RCA Audio Y Splitter Adapter Cable (3.5mm M to 2x RCA F), 6-ft.:
This short summary of the Tripp Lite 3.5mm Mini Stereo to Two RCA Audio Y Splitter Adapter Cable (3.5mm M to 2x RCA F), 6-ft. data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 3.5mm Mini Stereo to Two RCA Audio Y Splitter Adapter Cable (3.5mm M to 2x RCA F), 6-ft., 3.5mm, Male, 2 x RCA, Female, 1.83 m, Black

Long summary description Tripp Lite 3.5mm Mini Stereo to Two RCA Audio Y Splitter Adapter Cable (3.5mm M to 2x RCA F), 6-ft.:
This is an auto-generated long summary of Tripp Lite 3.5mm Mini Stereo to Two RCA Audio Y Splitter Adapter Cable (3.5mm M to 2x RCA F), 6-ft. based on the first three specs of the first five spec groups.

Tripp Lite 3.5mm Mini Stereo to Two RCA Audio Y Splitter Adapter Cable (3.5mm M to 2x RCA F), 6-ft.. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 2 x RCA, Connector 2 gender: Female, Cable length: 1.83 m, Product colour: Black

Features
Cable length *
1.83 m
Connector 1 *
3.5mm
Connector 1 gender *
Male
Connector 2 *
2 x RCA
Connector 2 gender *
Female
Features
Product colour *
Black
Technical details
Compliance certificates
RoHS
Other features
Quantity
1
Brand Image Product code Product Stock Price from
Tripp Lite P312-015 3.5mm Mini Stereo Audio Cable for Microphones, Speakers and Headphones (M/M), 15 ft. (4.57 m) Tripp Lite P312-015 3.5mm Mini Stereo Audio Cable for Microphones, Speakers and Headphones (M/M), 15 ft. (4.57 m)
(show image)
P312-015 P312-015 3.5mm Mini Stereo Audio Cable for Microphones, Speakers and Headphones (M/M), 15 ft. (4.57 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P312-003-RA 3.5mm Mini Stereo Audio Cable with one Right-Angle plug (M/M), 3 ft. (0.91 m) Tripp Lite P312-003-RA 3.5mm Mini Stereo Audio Cable with one Right-Angle plug (M/M), 3 ft. (0.91 m)
(show image)
P312-003-RA P312-003-RA 3.5mm Mini Stereo Audio Cable with one Right-Angle plug (M/M), 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P312-006-RA 3.5mm Mini Stereo Audio Cable with one Right-Angle plug (M/M), 6 ft. (1.83 m) Tripp Lite P312-006-RA 3.5mm Mini Stereo Audio Cable with one Right-Angle plug (M/M), 6 ft. (1.83 m)
(show image)
P312-006-RA P312-006-RA 3.5mm Mini Stereo Audio Cable with one Right-Angle plug (M/M), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P312-001-RA 3.5mm Mini Stereo Audio Cable with one Right-Angle plug (M/M), 1 ft. (0.31 m) Tripp Lite P312-001-RA 3.5mm Mini Stereo Audio Cable with one Right-Angle plug (M/M), 1 ft. (0.31 m)
(show image)
P312-001-RA P312-001-RA 3.5mm Mini Stereo Audio Cable with one Right-Angle plug (M/M), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P312-001-2RA 3.5mm Mini Stereo Audio Cable with two Right-Angle plugs (M/M), 1 ft. (0.31 m) Tripp Lite P312-001-2RA 3.5mm Mini Stereo Audio Cable with two Right-Angle plugs (M/M), 1 ft. (0.31 m)
(show image)
P312-001-2RA P312-001-2RA 3.5mm Mini Stereo Audio Cable with two Right-Angle plugs (M/M), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P312-001 3.5mm Mini Stereo Audio Cable for Microphones, Speakers and Headphones (M/M), 1 ft. (0.31 m) Tripp Lite P312-001 3.5mm Mini Stereo Audio Cable for Microphones, Speakers and Headphones (M/M), 1 ft. (0.31 m)
(show image)
P312-001 P312-001 3.5mm Mini Stereo Audio Cable for Microphones, Speakers and Headphones (M/M), 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P318-06N-MFF 3.5 mm 3-Position to 3.5 mm 4-Position Audio Headset Splitter Adapter Cable (2xF/M), 6 in. (15.2 cm) Tripp Lite P318-06N-MFF 3.5 mm 3-Position to 3.5 mm 4-Position Audio Headset Splitter Adapter Cable (2xF/M), 6 in. (15.2 cm)
(show image)
P318-06N-MFF P318-06N-MFF 3.5 mm 3-Position to 3.5 mm 4-Position Audio Headset Splitter Adapter Cable (2xF/M), 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P311-025 3.5mm Mini Stereo Audio Extension Cable for Speakers and Headphones (M/F), 25 ft. (7.62 m) Tripp Lite P311-025 3.5mm Mini Stereo Audio Extension Cable for Speakers and Headphones (M/F), 25 ft. (7.62 m)
(show image)
P311-025 P311-025 3.5mm Mini Stereo Audio Extension Cable for Speakers and Headphones (M/F), 25 ft. (7.62 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P311-010 3.5mm Mini Stereo Audio Extension Cable for Speakers and Headphones (M/F), 10 ft. (3.05 m) Tripp Lite P311-010 3.5mm Mini Stereo Audio Extension Cable for Speakers and Headphones (M/F), 10 ft. (3.05 m)
(show image)
P311-010 P311-010 3.5mm Mini Stereo Audio Extension Cable for Speakers and Headphones (M/F), 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P311-006 3.5mm Mini Stereo Audio Extension Cable for Speakers and Headphones (M/F), 6 ft. (1.83 m) Tripp Lite P311-006 3.5mm Mini Stereo Audio Extension Cable for Speakers and Headphones (M/F), 6 ft. (1.83 m)
(show image)
P311-006 P311-006 3.5mm Mini Stereo Audio Extension Cable for Speakers and Headphones (M/F), 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)