location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KH1508Ai KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KH1508Ai
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP2977 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792400377 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KH1508Ai KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 8
  • - Video port type: VGA
  • - 1600 x 1200 pixels
  • - Housing material: Metal
  • - 12.5 W
Long product name ATEN KH1508Ai KVM switch Rack mounting Black :
The long product name of ATEN KH1508Ai KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Port CAT5e/6 KVM Over IP Switch
More>>>
ATEN KH1508Ai KVM switch Rack mounting Black:
The official description of ATEN KH1508Ai KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

Hardware
- High port density – RJ-45 connectors for up to 8 ports in a 1U housing
- A dedicated USB port directly connects to a laptop for easy Console operation
- One bus for remote KVM over IP access
- Supports PS/2, USB, Sun Legacy (13W3) and serial (RS-232) connectivity
- Local console provides PS/2 and USB keyboard and mouse support
- Multiplatform support - Windows, Mac, Sun and Linux
- Superior Video Quality - up to 1600 x 1200 @ 60Hz at up to 40 meters and 1280 x 1024 @ 75Hz at up to 50 meters*
- Daisy-chain up to 15 additional units – control up to 128 computers from a single console

* With KVM Adapter Cable KA7000 series.

Management
- Up to 64 user accounts – up to 32 users simultaneously share the control
- End session feature – administrators can terminate running sessions
- Event logging and Windows-based Log Server support
- Local Log Event
- Adapter ID – stores port information allowing administrators to relocate the servers to different ports, without having to reconfigure the adapters and switch
- Port Share Mode allows multiple users to gain access to a server simultaneously
- Integration with ALTUSEN CC2000 Management software
- Power Over the NET™ integration for remote power control
- Firmware upgradeable
- IPv6 capable

Ease-to-Use Interface
- Local Console, Browser, and AP GUIs offer a unified Multilanguage interface to minimize user training time and increase productivity
- Multiplatform client support (Windows, Mac OS X, Linux, Sun)
- Multibrowser support (IE, Mozilla, Firefox, Safari, Opera, Netscape)
- Browser-based UI in pure Web technology allows administrators to perform administrative tasks without the need for Java to be pre-installed
- Panel Array Mode#8482;
- Keyboard broadcast – keyboard input can be duplicated on all the attached servers

Advanced Security
- Remote authentication support: RADIUS, LDAP, LDAPS, and MS Active Directory
- 128-bit SSL encryption to protect password when users log in
- Flexible encryption design allows users to choose any combination of 56-bit DES, 168-bit 3DES 256-bit AES, 128-bit RC4, or Random for independent KB/Mouse, and video, data encryption
- IP/MAC Filter for enhanced security protection
- Configurable user and group permissions for server access and control

Virtual Remote Desktop
- Video quality and video tolerance can be adjusted to optimize data transfer speed; monochrome color depth setting, threshold and noise settings for compression of the data bandwidth in low bandwidth situations
- Full screen or scalable video display
- Message Board for communication among remote users
- Mouse DynaSync™ - automatically synchronizes the local and remote mouse movements
- On-screen keyboard with multilanguage support
- Exit Macros support
- BIOS-level access

Package Contents

- 1x KH1508Ai Cat 5 High-Density KVM Over the NET™ Switch
- 1x Firmware Upgrade Cable
- 1x Laptop USB Console Cable
- 1x 0AD8-0C05-34EG Power Cord
- 1x Rack Mount Kit
- 1x Foot Pad Set (4 pcs.)
- 1x User Instructions

Short summary description ATEN KH1508Ai KVM switch Rack mounting Black:
This short summary of the ATEN KH1508Ai KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KH1508Ai, 1600 x 1200 pixels, Ethernet LAN, Rack mounting, 12.5 W, 1U, Black

Long summary description ATEN KH1508Ai KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN KH1508Ai KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN KH1508Ai. Video port type: VGA. Networking standards: IEEE 802.3, IEEE 802.3u, Security algorithms: 256-bit AES, 3DES, 802.1x RADIUS, DES, SSL/TLS. Maximum resolution: 1600 x 1200 pixels, Scan interval: 255 s. Product colour: Black, Rack capacity: 1U, Housing material: Metal. Power consumption (typical): 12.5 W

Ports & interfaces
Number of computers controlled *
8
Video port type *
VGA
VGA (D-Sub) ports quantity
1
USB 2.0 ports quantity
3
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
1
Networking standards
IEEE 802.3, IEEE 802.3u
Security algorithms
256-bit AES, 3DES, 802.1x RADIUS, DES, SSL/TLS
Performance
Maximum resolution *
1600 x 1200 pixels
Scan interval
255 s
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Housing material
Metal
Cable length
50.29 m
LED indicators
Yes
Power
Power consumption (typical)
12.5 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
161 mm
Depth
437 mm
Height
44 mm
Weight
2.8 kg
Packaging data
Package weight
4.08 kg
Packaging content
Quick installation guide
Yes
Manual
Yes
Other features
Connectivity technology
Wired
Ports quantity
8
Power requirements
1A
Minimum system requirements
Pentium III 1 GHz 1024 x 768 VGA/SVGA/Multisync USB Type A 6-pin mini-DIN
Display resolution at frequency
1600 x 1200 @ 60Hz 1280 x 1024 @ 75Hz
Brand Image Product code Product Stock Price from
ATEN KA7520 KVM switch Black ATEN KA7520 KVM switch Black
(show image)
KA7520 KA7520 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA9140 KVM switch Black ATEN KA9140 KVM switch Black
(show image)
DCP2969 KA9140 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 4 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)