location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 100mm f/2.8 Macro USM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 100mm f/2.8 Macro USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2518A014
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2019 12:35:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF 100mm f/2.8 Macro USM Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Lens structure (elements/groups): 12/8
  • - Closest focusing distance: 0.31 m
  • - Auto focus Manual focus
Long product name Canon EF 100mm f/2.8 Macro USM Black :
The long product name of Canon EF 100mm f/2.8 Macro USM Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EF 100mm f/2.8 Macro USM
More>>>
Canon EF 100mm f/2.8 Macro USM Black:
The official description of Canon EF 100mm f/2.8 Macro USM Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
- Diagonal Angle of View: 24°
- Lens Construction (elements/groups): 10/9
- No. of Diaphragm blades: 8
- Minimum Aperture: 32
- Closest Focusing Distance (m): 0.31
- Maximum Magnification (x): 1
- AF Actuator: USM
- Filter Diameter (mm): 58

Autofocus lens for macro photography up to life-size (1x) magnification
Medium telephoto lens with a macro feature for 1x magnification. Fluctuations in spherical aberrations caused by focusing are suppressed, and high-quality images are obtained at all focusing distances. With eight aperture blades, good background blur is obtained even when the aperture is decreased by one or two stops. A focusing limiter which limits the magnification to 0.25x is built-in.

Short summary description Canon EF 100mm f/2.8 Macro USM Black:
This short summary of the Canon EF 100mm f/2.8 Macro USM Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 100mm f/2.8 Macro USM, 12/8, Auto focus

Long summary description Canon EF 100mm f/2.8 Macro USM Black:
This is an auto-generated long summary of Canon EF 100mm f/2.8 Macro USM Black based on the first three specs of the first five spec groups.

Canon EF 100mm f/2.8 Macro USM. Lens structure (elements/groups): 12/8, Closest focusing distance: 0.31 m. AF actuator: USM. Product colour: Black. Diameter: 7.9 cm, Filter size: 5.8 cm, Length: 119 mm. Magnification: 1.00x

Lens system
Lens structure (elements/groups) *
12/8
Minimum aperture number *
32
Closest focusing distance *
0.31 m
Image stabilizer
No
Performance
Auto focus
Yes
Manual focus
Yes
AF actuator
USM
Design
Product colour
Black
Weight & dimensions
Length
119 mm
Weight
600 g
Diameter *
7.9 cm
Filter size *
5.8 cm
Packaging content
Soft travel pouch
Yes
Other features
Magnification
1.00x