Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 0.5 GB EDO DRAM
- - 168-pin DIMM
- - 3.3 V
- - ECC
Long product name Transcend 512MB Memory for COMPAQ Server memory module 0.5 GB EDO DRAM ECC
:
512MB Memory kit for COMPAQ Server.(128MB x 4)(328582-B21)
The long product name of Transcend 512MB Memory for COMPAQ Server memory module 0.5 GB EDO DRAM ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
512MB Memory kit for COMPAQ Server.(128MB x 4)(328582-B21)
More>>>
Short summary description Transcend 512MB Memory for COMPAQ Server memory module 0.5 GB EDO DRAM ECC:
This short summary of the Transcend 512MB Memory for COMPAQ Server memory module 0.5 GB EDO DRAM ECC data-sheet is auto-generated and uses the product title and the first six key specs.
Transcend 512MB Memory for COMPAQ Server, 0.5 GB, EDO DRAM, 168-pin DIMM
Long summary description Transcend 512MB Memory for COMPAQ Server memory module 0.5 GB EDO DRAM ECC:
This is an auto-generated long summary of Transcend 512MB Memory for COMPAQ Server memory module 0.5 GB EDO DRAM ECC based on the first three specs of the first five spec groups.
Transcend 512MB Memory for COMPAQ Server. Internal memory: 0.5 GB, Internal memory type: EDO DRAM, Memory form factor: 168-pin DIMM, ECC