location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ FP731 17"TFT .264 81kHzTCO99 Audio Black computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FP731 17"TFT .264 81kHzTCO99 Audio Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.L8372.CBE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ FP731 17"TFT .264 81kHzTCO99 Audio Black computer monitor 43.2 cm (17") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 25 ms 250 cd/m² 450:1
  • - 45 W
Long product name BenQ FP731 17"TFT .264 81kHzTCO99 Audio Black computer monitor 43.2 cm (17") 1280 x 1024 pixels :
The long product name of BenQ FP731 17"TFT .264 81kHzTCO99 Audio Black computer monitor 43.2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FP731 17"TFT .264 81kHzTCO99 Audio Black
More>>>
BenQ FP731 17"TFT .264 81kHzTCO99 Audio Black computer monitor 43.2 cm (17") 1280 x 1024 pixels:
The official description of BenQ FP731 17"TFT .264 81kHzTCO99 Audio Black computer monitor 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When affordability and performance are both critical considerations, the BenQ FP731 is the best choice 17" LCD monitor. For people who want to enjoy the perfect picture quality of LCD monitors but dont wish to spend unnecessary money for unnecessary functions, BenQ FP731 is perfect. To meet the need to have clear and sharp images, BenQ FP731 is equipped with high brightness and contrast. Furthermore, with iKey and auto adjustment functions a vivid picture is always just at hand and users don't need to worry about the complexity of manual adjustment.
High brightness 260 nits
High contrast 450:1
Slim stylish design
Narrow bezel design
iKey auto-adjustment
TCO'99 compliant Beige colour .

Short summary description BenQ FP731 17"TFT .264 81kHzTCO99 Audio Black computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the BenQ FP731 17"TFT .264 81kHzTCO99 Audio Black computer monitor 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ FP731 17"TFT .264 81kHzTCO99 Audio Black, 43.2 cm (17"), 1280 x 1024 pixels, 25 ms

Long summary description BenQ FP731 17"TFT .264 81kHzTCO99 Audio Black computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of BenQ FP731 17"TFT .264 81kHzTCO99 Audio Black computer monitor 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

BenQ FP731 17"TFT .264 81kHzTCO99 Audio Black. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 25 ms

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
25 ms
Contrast ratio (typical) *
450:1
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Horizontal scan range
31 - 81 kHz
Vertical scan range
56 - 76 Hz
Display
Viewable size, horizontal
33.8 cm
Viewable size, vertical
27 cm
Power
Power consumption (typical) *
45 W
Weight & dimensions
Width (without stand)
369.2 mm
Depth (without stand)
155 mm
Height (without stand)
375 mm
Weight (without stand)
4.38 kg
Other features
Certification
TCO99
Source Testseek summary Average rating
Reviews
Updated:
2013-12-11 01:59:16
Uk has collected 3 expert reviews for BenQ FP731 17"TFT .264 81kHzTCO99 Audio Black computer monitor 43.2 cm (17") 1280 x 1024 pixels and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
v3.co.uk
Updated:
2013-12-11 01:59:16
An excellent computer upgrade that doesnt involve opening the case.
0%
trustedreviews.com
Updated:
2013-12-11 01:59:16
If you’re looking for a replacement for your bulky and aging 17in CRT monitor, an upgrade to a 17in LCD is usually the next logical step. Not only do you get a display that takes up less physical space, but your screen resolution will also be bumped...
60%
Brand Image Product code Product Stock Price from
BenQ FP731 Silver 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels BenQ FP731 Silver 17i TFT computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
99.L8372.ASE FP731 Silver 17i TFT 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP731 Silver 17i TFT / 1280x1024 / 25ms computer monitor 43.2 cm (17") 1280 x 1024 pixels BenQ FP731 Silver 17i TFT / 1280x1024 / 25ms computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
99.L8372.7SE FP731 Silver 17i TFT / 1280x1024 / 25ms 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP731 17" TFT .264 TCO99 Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels BenQ FP731 17" TFT .264 TCO99 Silver computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
99.L8372.CSE FP731 17" TFT .264 TCO99 Silver 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP731 17" TFT .264 81kHz TCO99 Audio computer monitor 43.2 cm (17") 1280 x 1024 pixels BenQ FP731 17" TFT .264 81kHz TCO99 Audio computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
99.L8372.CGE FP731 17" TFT .264 81kHz TCO99 Audio 0.00
(excl. VAT)
0 (incl. VAT)