location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN2000 USB Mono Headset Wired Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN2000 USB Mono
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001-435
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra GN2000 USB Mono Headset Wired Head-band Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wired USB connectivity
  • - Circumaural
Warranty:
Long product name Jabra GN2000 USB Mono Headset Wired Head-band Office/Call center Black :
The long product name of Jabra GN2000 USB Mono Headset Wired Head-band Office/Call center Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GN2000 USB Mono
More>>>
Jabra GN2000 USB Mono Headset Wired Head-band Office/Call center Black:
The official description of Jabra GN2000 USB Mono Headset Wired Head-band Office/Call center Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to perform. Built to last.

GN 2000 Series headsets are the perfect contact centre headsets. They deliver true wideband sound quality, day-to-day durability, all-day comfort and unprecedented affordability.

With frequency response from 150 Hz to 6800 Hz, the GN 2000 is the only commercial headset to meet VoIP wideband standards. Two microphone/boom combinations are available, a flex/noise cancelling combination and an industry-first flex/SoundTube model. They also include PeakStopTM technology for hearing protection.

From its sturdy rubber-plastic composite to all-metal boom pivots and impact resistant headbands, every detail of the GN 2000 Series has been designed and engineered with durability in mind.

Short summary description Jabra GN2000 USB Mono Headset Wired Head-band Office/Call center Black:
This short summary of the Jabra GN2000 USB Mono Headset Wired Head-band Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra GN2000 USB Mono, Wired, Office/Call center, Headset, Black

Long summary description Jabra GN2000 USB Mono Headset Wired Head-band Office/Call center Black:
This is an auto-generated long summary of Jabra GN2000 USB Mono Headset Wired Head-band Office/Call center Black based on the first three specs of the first five spec groups.

Jabra GN2000 USB Mono. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center, Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Headphones
Ear coupling *
Circumaural
Microphone
Microphone noise-canceling
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-15 01:32:59
Uk has collected 1 expert review for Jabra GN2000 USB Mono Headset Wired Head-band Office/Call center Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Jabra GN2000 Mono, Noise Cancelling Jabra GN2000 Mono, Noise Cancelling
(show image)
2013-82-04 Jabra GN2000 Mono, Noise Cancelling 0.00
(excl. VAT)
0 (incl. VAT)