GO 2535 TM WTE, 5.0" WQVGA (480 x 272 pixels), 8GB, BT, 260g, Black
TomTom GO 2535 TM WTE, Internal, Canada, Mexico, USA, Western Europe, 12.7 cm (5"), 480 x 272 pixels, 16:9, Flash
TomTom GO 2535 TM WTE. Antenna: Internal. Map coverage: Canada, Mexico, USA, Western Europe. Display diagonal: 12.7 cm (5"), Display resolution: 480 x 272 pixels, Native aspect ratio: 16:9. Storage media type: Flash, Internal storage capacity: 8 GB. Form factor: Handheld/Fixed, Product colour: Black