location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 1Ds Mark II 16.7 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 1Ds Mark II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9443A004 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS 1Ds Mark II 16.7 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16.7 MP CMOS Black
  • - PictBridge
  • - Nickel-Metal Hydride (NiMH)
Long product name Canon EOS 1Ds Mark II 16.7 MP CMOS Black :
The long product name of Canon EOS 1Ds Mark II 16.7 MP CMOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EOS 1Ds Mark II
More>>>
Canon EOS 1Ds Mark II 16.7 MP CMOS Black:
The official description of Canon EOS 1Ds Mark II 16.7 MP CMOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EOS-1Ds Mark II. The Digital SLR that delivers the hair-splitting, super-fine detail of 50MB files. It has all the features and disaster-proof build quality expected from a professional EOS body.


Features


16.7 MP full frame CMOS sensor
4 fps
32 frame continuous shooting
DPP RAW processing software
DIGIC II
E-TTL II flash system
Wide ISO speed range
Weather resistant magnesium body
Dual performance memory card slots
LCD with 230k pixels



Resolution is just the beginning




Mind-blowing Megapixels
The EOS-1Ds Mark II's phenomenal 16.7 Megapixel full frame (36 x 24mm) CMOS sensor produces files which convert to 50MB uncompressed TIFF at 24 bit colour depth: the standard acceptable quality for leading international photo agencies and stock libraries. It features a built-in low-pass filter to eliminate false colour and moiré effects, plus an on-chip noise elimination circuit. Low (L:50) and high (H:3200) settings can be selected to extend the camera's wide 100-1600 ISO speed range.

Processing power
Canon's second-generation DIGIC II processor powers the camera's commanding performance. The combined technology of the new CMOS sensor, DIGIC II and a large buffer system work together to deliver 4-frame per second 32-frame Large JPEG continuous shooting.

Built tough
The camera is protected with a robust water-resistant magnesium alloy body, while shutter durability is an impressive 200,000 cycles. For critical shooting conditions, its back-up mode allows dual recording to both CF and SF memory cards.

Flash system
Canon's Evaluative Through-The-Lens (E-TTL II) auto-flash system gives the EOS-1Ds Mark II a distance-linked precision flash system that is accurate and reliable in all conditions. E-TTL II achieves the correct exposure and more stable control, particularly with bright or reflective objects or off-centre subjects.

Creative control
The EOS-1Ds Mark II's 2.0", 230,000 pixel LCD is ideal for checking focus and composition and its 10x zoom magnifies details to ensure you have the shot you want. As well as simultaneously shooting RAW and JPEG, there's also the option to select sRGB or Adobe RGB colour space. White balance (WB) bias is correctable by +/-9 levels for both blue/amber and magenta/green bias and WB bracketing is supported up to ±3 levels.

Connectability
New Digital Photo Professional software allows high-speed processing of lossless RAW files for greater control. For complete connectivity, the camera's interfaces include FireWire (IEEE1394) and Video Out. A USB port is included for direct printing. The EOS-1Ds Mark II is EF lens and EX-series Speedlite compatible.

Short summary description Canon EOS 1Ds Mark II 16.7 MP CMOS Black:
This short summary of the Canon EOS 1Ds Mark II 16.7 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 1Ds Mark II, 16.7 MP, CMOS, 1.22 kg, Black

Long summary description Canon EOS 1Ds Mark II 16.7 MP CMOS Black:
This is an auto-generated long summary of Canon EOS 1Ds Mark II 16.7 MP CMOS Black based on the first three specs of the first five spec groups.

Canon EOS 1Ds Mark II. Megapixel (approx.): 16.7 MP, Sensor type: CMOS. Display diagonal: 5.08 cm (2"). PictBridge. Weight: 1.22 kg. Product colour: Black

Picture quality
Megapixel (approx.) *
16.7 MP
Sensor type *
CMOS
Supported aspect ratios
3:2
Focusing
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
3200
Shutter
Camera shutter type
Electronic
Flash
Flash exposure lock
Yes
Video
Motion JPEG frame rate
32 fps
Memory
Compatible memory cards *
CF, microdrive, sd
Display
Display *
LCD
Display diagonal *
5.08 cm (2")
Display resolution (numeric)
230000 pixels
Ports & interfaces
PictBridge *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Design
Product colour *
Black
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery type
NP-E3, CR2025
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
156 mm
Depth
79.9 mm
Height
157.6 mm
Weight
1.22 kg
Other features
Video capability
Yes
Dimensions (WxDxH)
156 x 157.6 x 79.9 mm
Interface
IEEE 1394, USB 1.1 (Mini-B, PTP)
Data compression
JPEG, RAW
Metering
TTL
Lens system
EF (excludes EF-S)
Camera shutter speed
30 - 1/8000 s
Compatible operating systems
Windows 98 ( SE) / 2000 / Me / XP, OS 9.0 – 9.2, OS X v10.1 / v10.2
Digital SLR
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:21:36
Uk has collected 17 expert reviews for Canon EOS 1Ds Mark II 16.7 MP CMOS Black and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
techradar.com
Updated:
2011-09-25 21:21:35
How many pixels are enough? Thats the question thats most often asked by photographers contemplating the purchase of a digital camera. And can you ever have too many?While resolution is an issue of considerable interest to amateurs, for professionals...
Good Peerless resolution, Every feature you could think of...
Bad Have you got six grand lying about?...
Bottom line How many pixels are enough? Thats the question thats most often asked by photographers contemplating the purchase of a digital camera. And can you ever have too many?While resolution is an issue of considerable interest to amateurs, for professionals...
100%
goodgearguide.com.au
Updated:
2011-11-04 06:36:28
When a digital SLR camera has a price tag of $11,999 — and thats just for the body — you know its not something that everyday folk will appreciate. Instead its likely it will only appeal to professionals who make a living from photography. Indeed, playing with a camera like the Canon EOS 1Ds Mark III, one quickly gets a sense of how the other half lives — photographically speaking — as it produces huge images with faithful colour reproduction and barely a hint of noise. The Canon EOS 1Ds Mar...
Good Excellent low-light performance, huge resolution, dual memory slot types (CF and SD), built-in dust reduction...
Bad Manual aperture control is not intuitive, autofocusing results did not show during Live View mode...
Bottom line Canon’s flagship full-frame digital SLR camera will capture huge images with its 21.1-megapixel sensor, and it will do a stellar job in low-light conditions. It’s a professional camera that will capture crystal-clear pictures when paired with...
90%
stuff.tv
Updated:
2014-11-19 05:33:32
This big wonder will give you a standard of image acceptable to all major news agencies. Using an astonishing 17-megapixel full-frame sensor, the 1Ds knocks out razor-sharp images and superbly natural colours. Even the LCD on the body features 230,000...
Good Astonishing 17-megapixel full-frame sensor. LCD features 230,000 pixels. Water resistant.
Bad If youre terribly honest, you may not be able to live with the fraudulently excellent pictures this camera enables you to produce.
Bottom line With this little wonder if you can point straight you can be a photographic genius...
100%
electronicsme.com
Updated:
2011-09-25 21:21:35
If you are a professional looking for the latest in digital photography, then the Canon EOS-1Ds Mark II may be for you. It is a professional-grade digital SLR camera that boasts a 16.7 megapixel sensor. It takes advantage of its ability to shoot very h...
Bottom line Overall, though this camera is an expensive splurge, it is an investment as well. The photos you take with the Mark II will display an incredibly high quality and resolution. Loaded with the latest features and SLR technologies, this camera will fill y...
92%
Wlcastleman.com
Updated:
2011-09-25 21:21:35
Review of the Canon EOS-1Ds Mark II This review summarizes my initial tests with and use of the EOS-1Ds Mark II. I have been using an EOS-1Ds for over 2 years and have been very pleased with its performance. The Mark II provides substantially increased...
0%
about.com
Updated:
2011-09-25 21:21:35
Canons digital camera line up just got a lot beefier with their new EOS-1Ds Mark II. With 16.7 Mega-pixels and the ability to capture up to 32 consecutive shots in bursts up to 4 frames per second, the 1Ds Mark II delivers performance and high quality...
Good 16.7 megapixels, Outstanding image quality, Great speed...
Bad High price (retailing around $8,000)...
Bottom line Canons digital SLR camera line up just got a lot beefier with their new EOS-1Ds Mark II. With 16.7 Mega-pixels and the ability to capture up to 32 consecutive shots in bursts up to 4 frames per second, the 1Ds Mark II delivers performance and high qua...
100%
stuff.tv
Updated:
2011-09-25 21:21:35
This big wonder will give you a standard of image acceptable to all major news agencies. Using an astonishing 17-megapixel full-frame sensor, the 1Ds knocks out razor-sharp images and superbly natural colours. Even the LCD on the body features 230,000...
Good Astonishing 17-megapixel full-frame sensor. LCD features 230,000 pixels. Water resistant.
Bad If youre terribly honest, you may not be able to live with the fraudulently excellent pictures this camera enables you to produce.
Bottom line With this little wonder if you can point straight you can be a photographic genius...
100%
The-digital-picture.com
Updated:
2011-09-25 21:21:36
Sixteen point six megapixels of effective resolution is really nice. Of course, the Canon EOS 1Ds Mark II costs about the same per megapixel as the Canon EOS 1D Mark II - 2x as much money. After spending a sum of money approaching 5 figures and waitin...
0%
dpreview.com
Updated:
2011-09-25 21:21:36
The EOS-1Ds Mark II is the sixteen (point seven) megapixel successor to the EOS-1Ds which was announced almost exactly two years earlier. Carrying on from the EOS-1Ds the Mark II has a full size 35 mm (36 x 24 mm) sensor which means it introduces no...
Good Superb resolution and detail, the highest resolution digital SLR to date, Full frame 35 mm size sensor delivers film-like shooting experience, real wide angle, Huge, bright viewfinder view really fills your vision, Very low noise at higher sensitivities...
Bad Edge softness / chromatic aberrations with wide angle lenses, needs good glass, Control system can be a little confusing at first, menu operation different to other D-SLRs, Default sharpness setting is zero which can lead to an initial impression of softn...
Bottom line Back in September 2002 at the Photokina tradeshow Canon revealed the EOS-1Ds, their first full frame (35 mm sensor) double-digit megapixel digital SLR (arguably they werent quite the first as Kodak announced the DCS 14n just the day before, Contax ha...
0%
shutterbug.com
Updated:
2011-09-25 21:21:36
That was then and this is now, especially with the release of the new Canon EOS-1Ds Mark II. This would be the ultimate stock/location camera for me, I thought, one that had 16.7 effective megapixels and delivered 48MB+ files. In addition, that full-fr...
0%
steves-digicams.com
Updated:
2011-09-25 21:21:36
The successor to the EOS-1Ds SLR introduced in 2002, the 16.7-megapixel EOS-1Ds Mark II camera utilizes a full-size 24x36mm CMOS sensor that eliminates focal length conversion factors, and features dramatically improved image quality made possible by t...
0%
The-digital-picture.com
Updated:
2014-11-19 05:33:27
A full Canon EOS Rebel T4i / 650D review is planned...
0%
digitalcameraworld.com
Updated:
2015-01-14 03:42:18
We recently asked our readers on Facebook to tell us which camera they'd love to buy if money were no object and which camera they would realistically buy within their current budget. The results were pretty interesting, with a few cameras falling into bo...
0%
Country Distributor
Nederland 1 distributor(s)