Cisco logo

Cisco RV220W wireless router Gigabit Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44111
Info modified on:
01 Nov 2022, 09:11:55
Long product name Cisco RV220W wireless router Gigabit Ethernet Black:

RV220W - 802.11 a/b/g/n, 270 Mbps, 2.4 GHz, Gigabit Ethernet, 2 dBi, Black

Short summary description Cisco RV220W wireless router Gigabit Ethernet Black:

Cisco RV220W, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description Cisco RV220W wireless router Gigabit Ethernet Black:

Cisco RV220W. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Channels quantity: 11 channels. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: EAP, HTTPS, MD5, PEAP, WPA2. Routing protocols: RIP-1, RIP-2, Management protocols: SNMP, UPnP, SNTP, Supported network protocols: DHCP, Static IP, PPPoE, PPTP, L2TP, DDNS, DynDNS, TZO. Product colour: Black, LED indicators: LAN, WLAN, Yes

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.