location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS MyPal A639, CZ handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 187 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MyPal A639, CZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90A-S551016T
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS MyPal A639, CZ handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 187 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 240 x 320 pixels
  • - 0.064 GB
  • - Compatible memory cards: SD
  • - 0.416 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion) 1300 mAh
Long product name ASUS MyPal A639, CZ handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 187 g :
The long product name of ASUS MyPal A639, CZ handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 187 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MyPal A639 - Intel Xscale 416MHz, 1GB Flash ROM, 3.5" TFT LCD, Bluetooth 2.0, GPS, WLAN, Windows Mobile 5.0 Pocket PC
More>>>
ASUS MyPal A639, CZ handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 187 g:
The official description of ASUS MyPal A639, CZ handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 187 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

1GB Built-in Storage Provides Ample Storage Space for GPS Maps and Digital Contents
With the 1GB memory capacity built-in the MyPal A639 GPS PDA provides ample space for GPS maps and digital multimedia contents. The all-new handheld device also incorporated advanced wireless connectivity, including GPS, Wi-Fi and Bluetooth v2.0, to provide total wireless freedom.

Large built-in 1GB Flash and miniSD expansion
With 1GB built-in storage capacity and SD card reader, the MyPal A639 offers ample storage capacity for GPS maps of various cities, videos, MP3 music, photos and more. For those who are always on the go, the MyPal A639 is perfect for bringing along large, complex files.

Wireless freedom – GPS, Wi-Fi and Bluetooth in 1 Device
The MyPal A639 is ideal for navigation during road trips, wireless networking and convenient data transfers without wire constraints.

GPS - With GPS navigation technology, large storage capacity for maps and swivel patch antenna to ensure quality satellite signal reception, the MyPal A639 is an excellent road companion.

WLAN 802.11b+g - The MyPal A639 supports 802.11b+g standards, enabling high-speed wireless networking for easy Internet access and file sharing with other devices within the WLAN.

Bluetooth 2.0 - Supporting Bluetooth v2.0 wireless technology, the MyPal A639 offers fast and convenient point-to-point wireless data transfers with Bleutooth devices such as notebooks, handsets and PCs without interference with Wi-Fi operation

Swivel GPS Patch Antenna
Since different travelers and drivers have different viewing habits, the swivel design allows the antenna to always remain parallel to the sky whether in portrait or landscape viewing modes for best signal quality. The patch antenna offers larger surface area compared with conventional designs for excellent reception as well.

Short summary description ASUS MyPal A639, CZ handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 187 g:
This short summary of the ASUS MyPal A639, CZ handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 187 g data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS MyPal A639, CZ, 8.89 cm (3.5"), 240 x 320 pixels, TFT, 65536 colours, 0.064 GB, 1 GB

Long summary description ASUS MyPal A639, CZ handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 187 g:
This is an auto-generated long summary of ASUS MyPal A639, CZ handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 187 g based on the first three specs of the first five spec groups.

ASUS MyPal A639, CZ. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 1 GB, Compatible memory cards: SD. Processor frequency: 0.416 GHz

Display
Display
TFT
Display diagonal *
8.89 cm (3.5")
Display resolution *
240 x 320 pixels
Display number of colours
65536 colours
Memory
Internal memory *
0.064 GB
Flash memory *
1 GB
Compatible memory cards *
SD
Processor
Processor frequency *
0.416 GHz
Network
Bluetooth *
Yes
Bluetooth version
2.0+EDR
GPS Performance
GPS (satellite) *
Yes
GPS receiver
SiRF III
Audio
Audio system full duplex
Yes
Built-in microphone
Yes
Speakers
Mono
Audio
Voice recording
Yes
Ports & interfaces
Headphone outputs
1
Interface
USB 1.1
Performance
RFID reader *
No
Barcode reader *
No
Phone function *
No
Software
Basemap
No
Power
Battery capacity *
1300 mAh
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight *
187 g
Width
73.2 mm
Depth
18.8 mm
Height
122 mm
Wireless LAN features
Wireless technology
IEEE 802.11b/g
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 11:34:18
Uk has collected 7 expert reviews for ASUS MyPal A639, CZ handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 187 g and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
Howstuffworks.com
Updated:
2014-01-03 11:34:18
Asus has long been a stalwart PC manufacturer, and theyve been striving to make their name known in the PDA market as well. One of their latest devices, the MyPal A639, combines a PDA with a GPS device in a respectable convergence effort. On the PDA s...
Good Good combo design, bright screen...
Bad Quite pricey...
Bottom line Asus has long been a stalwart PC manufacturer, and theyve been striving to make their name known in the PDA market as well. One of their latest devices, the MyPal A639, combines a PDA with a GPS device in a respectable convergence effort. On the PDA...
60%