location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 433830U laptop dock/port replicator

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
433830U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
433830U
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2020 12:12:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 433830U laptop dock/port replicator :
The long product name of Lenovo 433830U laptop dock/port replicator. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

170W, 0.94Kg
More>>>
Lenovo 433830U laptop dock/port replicator:
The official description of Lenovo 433830U laptop dock/port replicator as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkPad Mini Dock Plus Series 3 (170W) packs more power into the popular, full featured Mini Dock Plus. This version ships with the standard array of advanced features plus a 170 watt AC adapter, optimized for use with notebooks with Quad Core discrete graphics.
Features and Benefits:
- Left corner alignment for easy system attachment
- Convenient eject button for one-step system removal
- 6 USB 2.0 ports
- Multiple video ports: 1 VGA monitor, 2 DVI, 2 DisplayPort
- Note: Many systems allow for two of these video ports to be used simultaneously. Select systems, including those with NVIDIA Optimus technology, allow for up to three video ports on the dock to be used simultaneously. For more information on supported configuations, see www.lenovo.com/support/thinkpad/optimus-monitors
- video controller
- Audio ports: Analog microphone in, headphone out
- e-SATA storage connector
- RJ-45 Ethernet port
- Integrated key lock and cable lock slot for physical security
- Ships with a 170 watt ac adapter

Short summary description Lenovo 433830U laptop dock/port replicator:
This short summary of the Lenovo 433830U laptop dock/port replicator data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 433830U, ThinkPad T400s T410, T410i, T410s, T410si, T420, T420s, T510, T510i, T520, W510, W520, 170 W, 345 mm, 198.5 mm, 55.5 mm, 940 g

Long summary description Lenovo 433830U laptop dock/port replicator:
This is an auto-generated long summary of Lenovo 433830U laptop dock/port replicator based on the first three specs of the first five spec groups.

Lenovo 433830U. Compatibility: ThinkPad T400s T410, T410i, T410s, T410si, T420, T420s, T510, T510i, T520, W510, W520. Power consumption (typical): 170 W. Width: 345 mm, Depth: 198.5 mm, Height: 55.5 mm

Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
Headphone outputs *
1
Network
Ethernet LAN (RJ-45) ports
1
Performance
Cable lock slot
Yes
Compatibility
ThinkPad T400s T410, T410i, T410s, T410si, T420, T420s, T510, T510i, T520, W510, W520
Power
Power consumption (typical)
170 W
Weight & dimensions
Width
345 mm
Depth
198.5 mm
Height
55.5 mm
Weight
940 g
Other features
DVI port
Yes
Country Distributor
United Kingdom 1 distributor(s)