location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X201s 30.7 cm (12.1") 2 GB Windows 7 Professional

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X201s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NU2F9DE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X201s 30.7 cm (12.1") 2 GB Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30.7 cm (12.1") 1280 x 800 pixels
  • - 2 GB 1066 MHz
  • - Ethernet LAN
  • - 65 W
  • - Windows 7 Professional
Warranty: Three years parts and labour (system battery: one year)
Long product name Lenovo ThinkPad X201s 30.7 cm (12.1") 2 GB Windows 7 Professional :
The long product name of Lenovo ThinkPad X201s 30.7 cm (12.1") 2 GB Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad X201s
More>>>
Short summary description Lenovo ThinkPad X201s 30.7 cm (12.1") 2 GB Windows 7 Professional:
This short summary of the Lenovo ThinkPad X201s 30.7 cm (12.1") 2 GB Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X201s, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad X201s 30.7 cm (12.1") 2 GB Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad X201s 30.7 cm (12.1") 2 GB Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad X201s. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB. Operating system installed: Windows 7 Professional

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Processor
Processor cache
4 MB
Processor front side bus
1066 MHz
Memory
Internal memory *
2 GB
Memory clock speed
1066 MHz
Memory slots
2x SO-DIMM
Storage
HDD capacity
250 GB
HDD interface
SATA
Storage
HDD speed
5400 RPM
Optical drive type *
No
Graphics
Maximum resolution
1280 x 800 pixels
Audio
Speaker power
2 W
Network
Ethernet LAN
Yes
Software
Operating system installed *
Windows 7 Professional
Power
AC adapter power
65 W
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:47:53
Uk has collected 10 expert reviews for Lenovo ThinkPad X201s 30.7 cm (12.1") 2 GB Windows 7 Professional and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
notebookcheck.net
Updated:
2014-05-25 01:47:53
A Thinkpad X201s 5143-4JG with a Core i7 640LM CPU , GMA HD graphics chip and four gigabyte of RAM was in this test. Windows 7 Professional 64 bit was pre-installed on the standard 250 GB hard disk, which rotates with 5400 rpm. Sections that are strongly...
Good Bright display with matt surface, Very good keyboard, Excellent trackpoint, Good communication configuration, Long battery life, Very good application performance...
Bad A somewhat small touchpad, Long recharge times, Display with low contrast ratio, No eSATA, USB 3.0, display port, HDMI, No webcam, No fingerprint scanner...
Bottom line Lenovo Thinkpad X201s 5143-4JGThe Thinkpad X201s is almost as big, but somewhat lighter than the X201, when it is also used with the 6 cell battery (manufacturer's data). However, the test device neither has a fingerprint scanner nor a webcam in compariso...
86%
laptopz.com
Updated:
2014-05-25 01:47:53
Lenovo ThinkPad X201s specs:i7-620LM (2GHz),2GB RAM,320GB 7200rpm HD,12. inch 1440×900 LCD,Intel HD graphics,Win7 Pro 32 bit,Intel 802.11agn wireless,Bluetooth,Modem,1Gb Ethernet,UltraNav,Secure chip,Fingerprint reader,6c Li-Ion battery,The only differ...
0%
Laptopmag.com
Updated:
2014-05-25 01:47:53
It doesn’t look different, but it’s faster. Almost twice as fast. Lenovo’s new ThinkPad X201s ($1,659 as configured) sports the same lightweight chassis as the X200s, but throws a powerful new engine under the hood. With a Core i7 processor and more th...
Good Durable, lightweight design, Strong overall performance, Long battery Life, Beautiful high-res screen...
Bad No webcam, Slow 5,400-rpm hard drive, Touchpad not standard...
Bottom line This powerful, long-lasting business ultraportable is a great choice for demanding road warriors.
80%