location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X201 Tablet 30.7 cm (12.1") 4 GB Windows 7 Professional

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X201 Tablet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NU896MD
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X201 Tablet 30.7 cm (12.1") 4 GB Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30.7 cm (12.1") 1280 x 800 pixels
  • - 4 GB 1066 MHz
  • - Ethernet LAN
  • - 65 W
  • - Windows 7 Professional
Warranty: Three years parts and labour (system battery: one year)
Long product name Lenovo ThinkPad X201 Tablet 30.7 cm (12.1") 4 GB Windows 7 Professional :
The long product name of Lenovo ThinkPad X201 Tablet 30.7 cm (12.1") 4 GB Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad X201 Tablet
More>>>
Short summary description Lenovo ThinkPad X201 Tablet 30.7 cm (12.1") 4 GB Windows 7 Professional:
This short summary of the Lenovo ThinkPad X201 Tablet 30.7 cm (12.1") 4 GB Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X201 Tablet, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad X201 Tablet 30.7 cm (12.1") 4 GB Windows 7 Professional:
This is an auto-generated long summary of Lenovo ThinkPad X201 Tablet 30.7 cm (12.1") 4 GB Windows 7 Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad X201 Tablet. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB. Operating system installed: Windows 7 Professional

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Processor
Processor cache
4 MB
Processor front side bus
1066 MHz
Memory
Internal memory *
4 GB
Memory clock speed
1066 MHz
Memory slots
2x SO-DIMM
Storage
HDD capacity
320 GB
HDD interface
SATA
Storage
HDD speed
7200 RPM
Optical drive type *
No
Graphics
Maximum resolution
1280 x 800 pixels
Audio
Speaker power
2 W
Network
Ethernet LAN
Yes
Software
Operating system installed *
Windows 7 Professional
Power
AC adapter power
65 W
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:18:26
Uk has collected 8 expert reviews for Lenovo ThinkPad X201 Tablet 30.7 cm (12.1") 4 GB Windows 7 Professional and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
consumersearch.com
Updated:
2014-05-25 02:18:26
The Lenovo ThinkPad X201 Tablet looks like a regular laptop, but it has a trick up its sleeve -- the 12.1-inch display swivels on its hinge to fold flat, turning the ThinkPad into a tablet computer. Experts say the ThinkPad X201 Tablet is the best tabl...
Good Faster processor than previous versions, Optional touchpad, Excellent fullsize keyboard, Matte display doesn't attract glare...
Bad Expensive, Poor speakers, Battery life is shorter than its predecessor, Multitouch display is an optional upgrade...
0%
toptenreviews.com
Updated:
2014-05-25 02:18:26
Lenovo’s ThinkPad X201 tablet packs a power punch with an Intel Core i7 processor, 4GB of RAM and a large hard drive. However, it can compete with other systems on our tablet pc list, when it’s fully spec’d out and the price hits around $2,000, so it c...
Good Fast Intel Core i7 processor, battery life, warranty, light and sleek...
Bad Very expensive compared to similar models once it’s customized to compete.
Bottom line A fantastic, but pricey, tablet PC option, once it’s spec’d out properly...
88%
Laptopmag.com
Updated:
2014-05-25 02:18:26
Lenovo's X200 tablet series has long been popular with road warriors and tablet enthusiasts because of its light weight, long battery life, and durable design. The ThinkPad X201 tablet is Lenovo's latest refresh, which promises even faster performance...
Good Responsive multitouch display, Lightweight,durable design, Strong performance, Crisp video playback...
Bad Mediocre battery life, Cramped touchpad...
Bottom line Lenovo's super-fast multitouch convertible crams Core i7 power into an ultraportable design.
80%
engadget.com
Updated:
2014-05-25 02:18:26
Oh sure, the world may be off creating underpowered, web-based tablets, but Lenovo's not giving up on those who still need an old-fashioned, fully-powered tablet PC (all 10.1 of you). Truth be told, powerful is exactly how we would describe the new X201 T...
Good Durable, classic-looking chassisStellar keyboardResponsive capacitive touchscreen...
Bad Battery juts out of back Small touchpad Tinny speakers...
0%