location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Discproducer JVC WaterShield Media, CD x 300

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Discproducer JVC WaterShield Media, CD x 300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5115076
Category:
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
Blank CDs Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Discproducer JVC WaterShield Media, CD x 300
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CD-R 120 mm
  • - Printable
  • - 1 pc(s)
Long product name Epson Discproducer JVC WaterShield Media, CD x 300 :
The long product name of Epson Discproducer JVC WaterShield Media, CD x 300. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson Discproducer JVC WaterShield Media, CD x 300
More>>>
Epson Discproducer JVC WaterShield Media, CD x 300:
The official description of Epson Discproducer JVC WaterShield Media, CD x 300 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The glossy WaterShield blank media is the best way to ensure your discs stay protected from harsh everyday elements. From Taiyo Yuden, the inventor of the DVD-R, WaterShield discs repel water and protect from wear and scratches. WaterShield CD-R hub-printable media features the very same qualities as Taiyo Yuden's original discs J-CDR80WPPWS-50SB. With the world's widest record and playback compatibility, you're assured a great disc, delivered perfectly every time. * Writes all forms of audio and data * ISO 14001 certified manufacturing * 100-year durability data integrity guarantee from Taiyo Yuden * Zero wave distortion * Lowest jitter levels * Lowest bler, E12, and E22 error rate in the industry

Short summary description Epson Discproducer JVC WaterShield Media, CD x 300:
This short summary of the Epson Discproducer JVC WaterShield Media, CD x 300 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Discproducer JVC WaterShield Media, CD x 300, CD-R, 120 mm, 1 pc(s)

Long summary description Epson Discproducer JVC WaterShield Media, CD x 300:
This is an auto-generated long summary of Epson Discproducer JVC WaterShield Media, CD x 300 based on the first three specs of the first five spec groups.

Epson Discproducer JVC WaterShield Media, CD x 300. Type: CD-R, Quantity per pack: 1 pc(s), Optical disc diameter: 120 mm. Package width: 285 mm, Package depth: 420 mm, Package height: 115 mm

Features
Printable
Yes
Type *
CD-R
Quantity per pack *
1 pc(s)
Optical disc diameter *
120 mm
Features
Compatible products
Epson Discproducer PP-50 Epson Discproducer PP-50BD Epson Discproducer{sTM} PP-100AP Epson Discproducer{sTM} PP-100N Epson Discproducer{sTM} PP-100N Security Epson Discproducer PP-100
Country of origin
Japan
Packaging data
Package width
285 mm
Package depth
420 mm
Package height
115 mm
Package weight
5.66 kg
Country Distributor
United Kingdom 1 distributor(s)