location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY CP720 photo printer Dye-sublimation 300 x 300 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SELPHY CP720
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1291B013
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon SELPHY CP720 photo printer Dye-sublimation 300 x 300 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 300 x 300 DPI
  • - Dye-sublimation
  • - 3.81 cm (1.5") LCD
  • - Wi-Fi USB port
Long product name Canon SELPHY CP720 photo printer Dye-sublimation 300 x 300 DPI Wi-Fi :
The long product name of Canon SELPHY CP720 photo printer Dye-sublimation 300 x 300 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SELPHY CP720
More>>>
Canon SELPHY CP720 photo printer Dye-sublimation 300 x 300 DPI Wi-Fi:
The official description of Canon SELPHY CP720 photo printer Dye-sublimation 300 x 300 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the fun of creating photo prints at home with the ultra compact SELPHY CP720. Affordable and easy to use, it gives instant results - direct from your family's digital camera or memory card.

Affordable printing
Canon's SELPHY CP720 makes high quality photo printing affordable for all. It delivers all the quality and speed your family needs at the low cost per print.

Easy to use
Everyone will find it simple to print with the SELPHY CP720. Just connect your digital camera or camcorder - or insert your memory card - for superb results at the touch of a button. Printing from your PC is straightforward too. The supplied software packages make it extra easy to organise, enhance, share and print your photos from a PC.

Direct printing
The SELPHY CP720 supports PictBridge and Canon Direct Print for direct printing from compatible digital cameras and camcorders without the need for a PC.

Durable prints
300 dpi dye-sublimation printing technology delivers superb quality prints that last up to 100 years in an album. An instant dry coating protects against splashes, spills and sticky fingers.

User-friendly LCD
A 1.5" colour LCD makes it easy to print images directly from most popular memory cards. View, select and edit photos using the simple, icon-based interface - the full-screen display lets you see your photos in detail before you print.

One-minute photolab
A powerful print engine and fast paper transport work together to deliver borderless post card prints in approx. 58 seconds. A quick start-up means even less waiting for your prints.

Wireless printing
Using the optional Bluetooth adapter you can print your favourite shots wirelessly straight from any compatible mobile phone. Wireless printing is also possible from the Digital IXUS WIRELESS with the Canon Wireless Print Adapter.

Stylish and compact
With its elegant 'square on square' design, the SELPHY CP720 is designed to complement any contemporary home. Its retractable USB cable can be hidden away neatly when not in use, putting an end to tangled or missing leads.

Versatile and convenient
A wide range of print sizes is on offer with the convenient ink and paper packs. Enjoy card size prints for your wallet and wide prints of your landscapes, or have fun with sticker prints.

Short summary description Canon SELPHY CP720 photo printer Dye-sublimation 300 x 300 DPI Wi-Fi:
This short summary of the Canon SELPHY CP720 photo printer Dye-sublimation 300 x 300 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SELPHY CP720, Dye-sublimation, 300 x 300 DPI, Wi-Fi, Direct printing

Long summary description Canon SELPHY CP720 photo printer Dye-sublimation 300 x 300 DPI Wi-Fi:
This is an auto-generated long summary of Canon SELPHY CP720 photo printer Dye-sublimation 300 x 300 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon SELPHY CP720. Print technology: Dye-sublimation, Maximum resolution: 300 x 300 DPI. Wi-Fi. Direct printing

Printing
Print technology *
Dye-sublimation
Maximum resolution *
300 x 300 DPI
Features
Market positioning *
Home & office
Display
LCD
Display diagonal
3.81 cm (1.5")
Paper handling
Non-ISO print media sizes
l
Credit card
Yes
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
I/O ports
USB mini-B USB A USB B
SmartCard slot
Yes
Optional connectivity
Bluetooth
Network
Wi-Fi *
Yes
Performance
Compatible memory cards
CF, miniSD, MMC, MS DUO, MS Pro, MS PRO Duo, SD, SDHC, xD
Power
Power consumption (printing) *
60 W
Power consumption (standby)
4 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
930 g
Packaging data
Bundled software
ZoomBrowser EX Easy-PhotoPrint PhotoStitch ImageBrowser (Mac) PhotoStitch (Mac)
Other features
Gradations
256
Dimensions (WxDxH)
178 x 125 x 63 mm
Connectivity technology
Wired
Mac compatibility
Yes
Compatible operating systems
Windows 2000/XP Mac OS X 10.2-10.4
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:52:23
Uk has collected 7 expert reviews for Canon SELPHY CP720 photo printer Dye-sublimation 300 x 300 DPI Wi-Fi and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
expertreviews.co.uk
Updated:
2016-11-14 19:52:23
Like the Selphy ES1 reviewed in Whats New, Shopper April 2007, Canons Selphy CP720 prints photos using dye-sublimation. In this process, the print head heats up a dye-impregnated ribbon, creating a coloured vapour that solidifies on the page. The...
60%
techradar.com
Updated:
2016-11-14 19:52:23
Compared with the Canon PIXMA mini 260, which is also a portable postcard printer, the CP720 is half the size and less than half the weight. However, once you add the paper tray and leave enough room for the paper to exit and re-enter the back of the p...
Good Light and portable...
Bad Picture quality a little disappointing...
Bottom line Compared with the Canon PIXMA mini 260, which is also a portable postcard printer, the CP720 is half the size and less than half the weight. However, once you add the paper tray and leave enough room for the paper to exit and re-enter the back of the p...
80%
itreviews.com
Updated:
2016-11-14 19:52:23
compact dye sublimation photo printer: Described as a Compact Photo Printer, the Canon Selphy CP720 is little bigger than my hand and little more than six centimetres thick. Its a thermal dye printer designed for printing photos direct from digital camera...
0%
gadgetspeak.com
Updated:
2016-11-14 19:52:23
I have reviewed several Canon small photo printers over the years, hear this one is perhaps the smallest ever, however this does not mean everything is perfect.
56%
v3.co.uk
Updated:
2016-11-14 19:52:23
A portable photo printer from a leading brand...
80%