location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart D5160 Printer inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart D5160 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7091B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736760928 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Apr 2008
Product end of life date
Warranty: Standard one-year limited hardware
Long product name HP Photosmart D5160 Printer inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of HP Photosmart D5160 Printer inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart D5160, 31ppm 4800dpi A4
More>>>
HP Photosmart D5160 Printer inkjet printer Colour 4800 x 1200 DPI A4:
The official description of HP Photosmart D5160 Printer inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Photos in as fast as 26 seconds, documents at up to 31 ppm black/24 ppm colour, 7 inks in box – 6-ink photo printing or 4-ink document printing, photos resist fading for generations, numeric display, direct printing onto inkjet-printable CD/DVDs, direct printing from memory card/PictBridge-enabled camera/USB flash drive with HP Photosmart Express/Essential, borderless in a range of standard and custom sizes, automated photo tray holds 10 x 15 cm and 13 x 18 cm paper, HP Photo Fix button, HP Auto Sense, HP Photosmart Software.
Features
- Easily print photos, personalised CD/DVDs 1, greeting cards and a range of other creative projects at home. Print photos without a PC using your digital camera or memory cards 2, or with your PC using HP Photosmart Express or Essential.

- Enjoy fast reliable photo printing at home, black cartridge included for high speed document printing. Save time with convenient photo features such as the automated photo tray, HP Auto Sense and Hi-Speed USB 2.0.

- Print long-lasting, lab-quality photos and laser-quality documents at home with HP Vivera Inks. One-touch HP Photo Fix button removes red eye and brightens photos using HP Real Life technologies.

Short summary description HP Photosmart D5160 Printer inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP Photosmart D5160 Printer inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart D5160 Printer, Colour, 4800 x 1200 DPI, A4, 3000 pages per month, 31 ppm, LCD

Long summary description HP Photosmart D5160 Printer inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Photosmart D5160 Printer inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Photosmart D5160 Printer. Colour, Maximum duty cycle: 3000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm. Display: LCD

Features
Printing colours *
Light Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
3000 pages per month
Printing
Print speed (colour, draft quality, A4/US Letter)
24 ppm
Print speed (colour, best quality, A4)
2.3 ppm
Print speed (black, draft quality, A4/US Letter)
31 ppm
Print speed (black, best quality, A4)
2.3 ppm
Print quality (colour, best quality)
4800 DPI
Print quality (black, normal quality)
600 DPI
Print quality (black, draft quality)
300 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Print quality (black, best quality)
1200
Print speed (black, fast normal quality, A4)
11 ppm
Print speed (colour, fast normal quality, A4)
7.2 ppm
Input & output capacity
Envelope feeder
No
Standard input capacity for cards
Up to 60 cards
Standard input capacity for transparencies
Up to 95 sheets
Standard output capacity for cards
Up to 30 cards
Maximum output capacity for transparencies
50 sheets
Duty cycle letter size (maximum)
3000 pages per month
Maximum input capacity for transparencies
95 sheets
Maximum input capacity for labels
Up to 60 sheets
Maximum input capacity for envelopes
15
Maximum input capacity for cards
60
Total input capacity *
125 sheets
Total output capacity *
65 sheets
Maximum paper trays
1 plus automated photo tray that supports 4 x 6-in and 5 x 7-in photo paper
Paper handling standard/input
125-sheet input tray, automated 20-sheet photo tray (supports 10 x 15 cm and 13 x 18 cm)
Paper handling standard/output
65-sheet output tray
Maximum input capacity
125 sheets
Maximum output capacity
65 sheets
Paper handling
Media weights by paper path
US letter: 60 to 90 g/m2; A4: 60 to 90 g/m2; legal: 75 to 90 g/m2; envelopes: 75 to 90 g/m2; cards: up to 200 g/m2; photo paper: up to 280 g/m2
Recommended media weight
A4: 60 - 90, HP envelopes: 70 - 90, HP cards: up - 200, HP pho- paper: up - 280, CD-DVD labels
Standard media sizes
A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm), DL (110 x 220 mm), C6 (114 x 162 mm), A6 (105 x 148 mm), 100 x 300 mm, 215 x 610 mm, 130 x 180 mm, 100 x 150 mm, CD/DVD
Custom media sizes
77 x 127 to 215 x 610 mm
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Recommended media
Paper (plain, inkjet, photo), envelopes, transparencies, labels, cards (index, greeting), borderless media, CD/DVD
Media handling
Sheetfed
A6 Card
Yes
Ports & interfaces
I/O ports
1 USB - compatible with USB 2.0 specifications, 1 PictBridge, 4 memory card slots
USB 2.0 ports quantity
1
Wireless option type
Optional, with HP bt450 Bluetooth Wireless Printer and PC Adapter
PictBridge
Yes
Direct printing
Yes
Performance
Acoustic power emissions
4.7 B(A)
Internal memory *
32 MB
Maximum internal memory
32 MB
Acoustic pressure emissions
47 dB
Sound power level (printing)
4.7 dB
Design
Market positioning *
Home & office
Display
LCD
Power
Power consumption (printing) *
50 W
System requirements
JetDirect Compatible Products
No
Mac compatibility
Yes
Compatible operating systems
- Windows 2000 / XP Home / XP Professional / Windows Vista - Mac OS X v10.3.9, 10.4
Minimum processor
Intel Pentium II / Celeron
Minimum RAM
128 MB
Minimum storage drive space
425 MB
Minimum system requirements
Any Intel Pentium II, Celeron-compatible processor or higher; 128 MB RAM (256 MB or higher recommended); 425 MB available hard disk space; SVGA 800 x 600 monitor with 16-bit colour; Windows 2000 (SP3 or higher), XP Home and XP Professional; Internet Explorer 5.01 (SP2 or higher); CD-ROM drive; available USB port and USB cable for direct connection; Adobe Acrobat Reader 5 or higher recommended; Internet access recommended; for Microsoft Windows Vista: 800 MHz 32-bit (x86) or 64-bit (x64) processor; 512 MB RAM; 850 MB available hard disk space; Microsoft Internet Explorer
System requirements
Minimum system requirements for Macintosh
Mac OS X v10.3.9, v 10.4; G3 processor (G4 or higher recommended); 128 MB RAM (256 MB or higher recommended), 400 MB available hard disk space; SVGA 800 x 600 monitor with 16-bit colour; CD-ROM drive; requires CD writer and 700 MB of additional hard disk space; available USB port and USB cable for direct connection; HP Memories Disc Creator software; QuickTime 5.0 or later; Adobe Acrobat Reader 5 or higher recommended; Internet access recommended; any Web browser
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 95%
Recommended operating temperature range (T-T)
15 - 30 °C
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 65 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
59 - 86 °F
Weight & dimensions
Pallet dimensions (W x D x H)
1200 x 1000 x 2345 mm
Maximum dimensions (W x D x H)
458 x 382 x 171 mm
Width
458 mm
Depth
382 mm
Height
171 mm
Weight
4.95 kg
Packaging data
Package weight (imperial)
6.78 kg (14.9 lbs)
Bundled software
- HP Photosmart Essential - Premier Software - HP Photosmart Express
Package weight
6.8 kg
Logistics data
Pallet size (EU)
1200 x 1000 x 2345 mm
Pallet gross weight
363 kg
Master (outer) cases per pallet
10 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
50 pc(s)
Products per pallet (EU)
50 pc(s)
Other features
Maximum print length
610 m
Compatible ink types, supplies
Dye-based, pigment-based
Duplex print options
Manual (driver support provided)
Network ready
No
Dimensions (WxDxH)
458 x 382 x 171 mm
Print technology
Inkjet
Interface
USB 2.0, PictBridge, memory cards
Media types supported
Paper (inkjet, photo, plain), envelopes, labels, cards (greeting, index), transparencies, iron-on transfers, CD/DVD
Standard input trays
2
Power requirements
Input voltage 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Print quality, vertical alignment accuracy
+/- 0.0508 mm
Print head
4 (1 each black, photo, tri-color, optional gray photo)
Size (imperial)
45.7 cm (18")
Wireless technology
Bluetooth
Standard output capacity for transparencies
50 sheets
Control panel
8 front-panel buttons (Power, Cancel, HP Photosmart Express, Photo tray, Photo index, Layout, Print, OK) plus two select arrows
Functions
Print
Technical features
Versatile photo and document printing plus direct CD/DVD printing*. Print 10 x 15 cm photos in as fast as 26 secs, print documents at up to 31 ppm black/24 ppm colour. Numeric display and HP photo proof sheet allow selection of photos, size and quantity without a PC. Organise, enhance, remove red-eye, sharpen and crop your photos with HP Photosmart Premier Software. HP Photosmart Share included for easy photo sharing without large attachments* – friends and family simply choose which photos to download. Print with or without borders in any size up to large panorama (215 x 610 mm)*. Direct printing from PictBridge camera, USB flash drive or via memory card slots*. Automated paper tray carries 10 x 15 cm or 13 x 18 cm photo paper; HP Auto Sense. Three cartridges included for 6-ink or 4-ink printing – photos resists fading for generations*.
Package dimensions (W x D x H)
500.1 x 239.8 x 436.6 mm (19.7 x 9.44 x 17.2")
Product dimensions when open (LxWxD)
45.7 cm (18")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2347 mm (48 x 40 x 92.4")
Pallet weight (imperial)
362.4 kg (799 lbs)
Weight (imperial)
10.9 lb
Maximum print length (imperial)
24 in
Media sizes supported (imperial)
Letter, legal, executive, cards, No. 10 envelopes, photo (4 x 6 in, 5 x 7 in, 8 x 10 in), panoramic (4 x 12 in, 4 x 24 in), CD/DVD
Print speed (colour, draft quality, letter)
< 24
Recommended media weight (imperial)
16 to 24 lb
Standard input capacity for legal
125 sheets
Automatic paper sensor
Yes
Camera phone
Direct photo printing from camera phones with the optional HP bt450 Bluetooth Wireless Printer and PC Adapter Yes
Exifprint supported
Yes, Version 2.2
Maximum input capacity (photo paper)
45 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Maximum output capacity (photo paper)
25 sheets
Maximum output capacity for labels
30 sheets
Photo proofsheets supported
Yes
Skew (transparency)
+/- 0.012 in
Skew
+/- 0.006 in
Standard output capacity for labels
10 sheets
Standard output capacity for legal
65 sheets
SureSupply supported
Yes
Video action printing supported
Yes
Vivera inks supported
Yes
Package dimensions (WxDxH)
500 x 240 x 437 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 03:51:29
Uk has collected 4 expert reviews for HP Photosmart D5160 Printer inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
gadgetspeak.com
Updated:
2013-05-01 03:51:23
Published in...
76%
pcadvisor.co.uk
Updated:
2013-05-01 03:51:26
This is the only A4 model we looked at that has memory card slots on its exterior in addition to a PictBridge connection. Plus, the HP boasts a mono LCD status panel. It cant be used for browsing thumbnails, but its still handy for conveying genera...
Bottom line The HP Photosmart D5160 is a fairly economical printer that produces good-quality results at a moderate speed. A decent effort overall, but not quite up there with the Canon. Michael Haynes Lowest online price: ££129.95...
80%
macworld.com
Updated:
2016-12-27 23:31:19
SummaryPros: Easy and convenient CD/DVD printing; very good text and color-document quality; inexpensive; fast; attractive design. Cons: Photos are oversharpened; reds look dark; control panel and included software have irksome limitations. Price as ra...
Good Easy and convenient CD/DVD printing; very good text and color-document quality; inexpensive; fast; attractive design.
Bad Photos are oversharpened; reds look dark; control panel and included software have irksome limitations.
Bottom line Whether you’re looking to produce some attractively printed CDs or DVDs, print some photos to pin on your wall, or print an occasional essay, the low-cost, versatile HP Photosmart D5160 will serve you well. Though limited in customization option...
70%
Country Distributor
United Kingdom 1 distributor(s)