location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R800

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Photo R800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C550024CR
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Stylus Photo R800 :
The long product name of Epson Stylus Photo R800. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UltraChrome Hi-Gloss pigment ink, up to 5760 x 1440 dpi, 8 individual cartridges, direct printing onto CD/DVD's, IEEE 1394 (FireWire) and USB 2.0
More>>>
Epson Stylus Photo R800:
The official description of Epson Stylus Photo R800 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The printer that brings photography out of the darkroom

The world of photography is changing. Now there's a printer that offers photographers a level of quality and flexibility that's more than a match for the lab or darkroom. The Epson Stylus Photo R800 is a desktop photo printing solution that produces supreme archival quality matte or gloss prints, while you retain all the creative control that makes your vision unique.

Key Features

* Outstanding quality and durability with Epson
* UltraChrome Hi-Gloss pigment ink
* Red and Blue Inks for increased colour gamut similar to Silver Halide adds life to sky, sea, sunsets and autumnal scenes
* Borderless printing at popular photo print sizes up to A4
* Outstanding photos, reprints and enlargements from a resolution up to 5760 x 1440 optimised dpi on suitable media
* Capture the finest photo detail with a tiny 1.5 picolitre ink droplet
* Epson Gloss Optimizer technology for fine tuning high-gloss prints
* Eight individual cartridges for maximum efficiency Cyan, Magenta, Yellow, Red, Blue, Matte Black, Photo Black, Gloss Optimizer
* Separate Matte and Photo Black cartridges
* Archival Photographic Prints on Gloss and Matte Papers durability for over 80 years
* Professional image cataloguing with high-resolution direct printing onto CD/DVD's
* Advanced IEEE 1394 (FireWire) and USB 2.0
* Hi-Speed connectivity
* The data is calculated by Epson's accelerated test and it does not mean Epson guarantee periods. Tests developed and conducted by Epson.

Short summary description Epson Stylus Photo R800:
This short summary of the Epson Stylus Photo R800 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R800, 5760 x 1440 DPI

Long summary description Epson Stylus Photo R800:
This is an auto-generated long summary of Epson Stylus Photo R800 based on the first three specs of the first five spec groups.

Epson Stylus Photo R800. Maximum resolution: 5760 x 1440 DPI

Printing
Maximum resolution *
5760 x 1440 DPI
Print head nozzles
1440
Features
Market positioning *
Home & office
Country of origin
China
Input & output capacity
Maximum input capacity
100 sheets
Maximum input capacity for transparencies
1 sheets
Maximum input capacity for envelopes
10
Paper handling
Paper tray media types
Photo paper
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Recommended media weight
64 - 255 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
I/O ports
USB 2.0 IEEE 1394
Performance
Sound pressure level (printing)
45 dB
Power
Power consumption (printing) *
20 W
System requirements
Minimum processor
Pentium 500MHz
Minimum RAM
256 MB
System requirements
Minimum storage drive space
150 MB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
8 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
360 mm
Package depth
560 mm
Package height
280 mm
Package weight
9.65 kg
Logistics data
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
4 pc(s)
Products per pallet
28 pc(s)
Pallet length (UK)
2.11 m
Products per pallet layer (UK)
5 pc(s)
Products per pallet (UK)
35 pc(s)
Other features
Dimensions (WxDxH)
495 x 307 x 198 mm
Connectivity technology
Wired
Mac compatibility
Yes
Print speed (black, normal quality, A4/US Letter)
17 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Compatible operating systems
Windows 98/Me/2000/XP Mac OS Classic 8.6 Mac OS X
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:02:44
Uk has collected 18 expert reviews for Epson Stylus Photo R800 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
photo-i.co.uk
Updated:
2011-08-14 07:02:43
photo-is first ever review featured the Epson Stylus Photo 2100/2200, now 18 months down the line I am pleased to bring you the first review of the eagerly awaited R800 printer. The Epson Stylus Photo R800 is an A4 printer using UltraChrome pigmen...
Bottom line EPSON R800 printerPage 14. Full Product Specifications · EPSON Stylus Photo R800 Characteristics · A4 Black and Colour Inkjet Printer · Technology: EPSON MicroPiezoTM Print Head Configuration: 180 nozzles per colour (Photo Blac...
0%
goodgearguide.com.au
Updated:
2011-11-04 14:26:15
Using separate ink cartridges for each colour, the Epson STYLUS PHOTO R800 adds red and blue inks to the standard set of cyan, magenta and yellow inks; but it omits the light photo cyan and light photo magenta found in many six-colour photo printers. O...
80%
Zdnet.com.au
Updated:
2011-11-04 14:26:17
Like every other inkjet printer on the market, Epson dresses the Stylus Photo R800 in black and silver plastic. The input and output paper trays cleverly fold into the printer to minimise volume, and I really like that the top tray folds down into a re...
0%
eventdv.net
Updated:
2011-08-14 07:02:43
Photos, letters, envelopes, stickers, disc labels, packages—who doesnt want to print a little bit of everything? But where to get the desk space for the mountain of new equipment? Epson has the answer with its Stylus Photo R800, a compact, professi...
0%
v3.co.uk
Updated:
2011-08-14 07:02:43
Professional prints using eight colours.
80%
pcmag.com
Updated:
2011-08-14 07:02:43
Specs: Technology: Ink Jet, Potential Use: All-purpose...
90%
photographyblog.com
Updated:
2011-08-14 07:02:43
The Epson Stylus Photo R800 is a 7 colour, 5760 x 1440 optimised dpi inkjet printer that offers borderless printing at print sizes up to A4 and is aimed at the professional and amateur photographer. The Epson R800 uses UltraChrome Hi-Gloss pigment ink...
Bottom line The Epson Stylus Photo R800 is the perfect photo printer. Well, almost. It quickly and easily produces stunning prints that are the match of any traditional photo lab, which will last in excess of 80 years when displayed correctly behind glass. It als...
90%
imaging-resource.com
Updated:
2014-04-10 04:43:20
When some desperate soul grabs our lapels as were trying to cross the street and demands to know which photo printer to buy, we shrug our shoulders and confide, "You really cant go wrong these days." Thats been especially true of i...
Bottom line You cant go wrong, we have to repeat, but theres a lot of ways you can go right with the Epson R800. It will be particularly appreciated by those who enjoy printing beyond the 4x6 Jumbo. Roll-fed panoramas, printable CD/DVD discs, a range of color a...
0%
pcworld.com_techhive.com
Updated:
2014-04-10 04:43:20
Offers roll-feeder and prints photos with intense, rich colors on glossy paper; can print on CDs, too.
66%
steves-digicams.com
Updated:
2014-04-10 04:43:20
The Stylus Photo R800 uses Epsons Advanced Micro Piezo ink jet technology and the worlds first 1.5-picoliter ink droplets with an eight cartridge printing system to create incredible detail, more accurate skin tones and an ultra-wide color range desi...
0%